EN
  • EN
  • DE

DELL 3WVHP - PSU 550W Unit I/O to PSU Normal Airflow

Part No DELL 3WVHP - PSU 550W Unit I/O to PSU Normal Airflow
Manufacturer Dell
Catalog Power Supply Units
Description PSU 550W Unit I/O to PSU Normal Airflow
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395171-DELL 3WVHP - PSU 550W Unit I/O to PSU Normal Airflow
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 3WVHP - PSU 550W Unit I/O to PSU Normal Airflow CAD Model

Description

The DELL 3WVHP is a cutting-edge 550W Power Supply Unit (PSU) designed to provide optimal power and airflow configuration for a range of DELL servers and storage solutions. It features an innovative design that emphasizes normal airflow direction (I/O to PSU), ensuring efficient cooling and reliable performance across the system. This PSU is tailored to meet the specific power demands of IT hardware requiring a 550W power output and is particularly well-suited for environments where stable and efficient power delivery is critical. The utilization of advanced power conversion technology within the PSU maximizes energy efficiency, leading to reduced heat generation and operational costs. Additionally, built-in protection mechanisms guard against power irregularities, enhancing system resilience and longevity. The hot-swappable nature of this PSU enables quick and effortless replacement, minimizing downtime and maintaining continuous system operations. The DELL 3WVHP PSU is an ideal choice for businesses that prioritize energy efficiency, system reliability, and reduced operational expenses in their IT infrastructure.

You May Also Be Interested in

NetApp
NetApp 913W Power Supply for DS212C/DS224C
Need more? Email Us
NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
NetApp
NetApp 850W PSU for FAS31X0
Need more? Email Us
NetApp
NetApp 1-Phase 30A 12 IEC PDU
Need more? Email Us
NetApp
NetApp Brocade 48000 PSU
Need more? Email Us
NetApp
NetApp 1755W Power Supply for DE6600/E5660/E2760
Need more? Email Us
NetApp
NetApp X511A-R6 440W PSU for DS14
Need more? Email Us
NetApp
Redundant PS,FAS30X0/CX300
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess