EN
  • EN
  • DE

DELL 3T6KY - LSI 9207-8E 8PORT 6Gbps HBA

Part No DELL 3T6KY - LSI 9207-8E 8PORT 6Gbps HBA
Manufacturer Dell
Catalog Spare Parts
Description LSI 9207-8E 8PORT 6Gbps HBA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1397236-DELL 3T6KY - LSI 9207-8E 8PORT 6Gbps HBA
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 3T6KY - LSI 9207-8E 8PORT 6Gbps HBA CAD Model

Description

The DELL 3T6KY, powered by LSI's 9207-8E technology, is a Host Bus Adapter (HBA) that offers eight ports of 6Gbps SAS/SATA connectivity, making it an indispensable tool for high-performance computing environments requiring maximum data throughput and storage versatility. This HBA facilitates the connection between servers and external storage devices, such as JBODs (Just a Bunch Of Disks) and external RAID arrays, providing a robust gateway for massive data transfers. Its 8-port capacity enables scalability and flexibility in storage architecture, allowing IT professionals to meet growing data demands. The LSI 9207-8E’s PCIe interface ensures compatibility with a wide range of server models, while its 6Gbps data transfer rate per port maximizes the performance of connected drives. Ideal for applications that demand high-speed data access and reliability, such as data warehousing, video editing, and digital content creation, the DELL 3T6KY HBA is a key component in optimized storage solutions. Furthermore, its support for advanced features such as SSP (Serial SCSI Protocol), SMP (Serial Management Protocol), and STP (Serial ATA Tunneled Protocol) enhances its utility in complex storage networks.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU C26361-K835-B13-R - Tilting Protection
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SNPA3C40124825 - Bezel CF2
Need more? Email Us
Fujitsu Electronics America, Inc.
SAS Expander Board 24x 2.5-inch HDDs (Rev. E)
Need more? Email Us
Fujitsu Electronics America, Inc.
TFM Unit PRAID EP420I TFM w/ FBU
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU NECAD-7760H-BL - Multi Format Slimline DVD Writer Sony Optiarc AD-7760H-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU A3C40196780 - 4x 2.5-inch HDD Backplane (Left Side)
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F3750-R4 - RDX Drive RDX-514B (3.5-inch, USB 3.0)
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu Disk Bracket
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU C26361-K835-C361 - Front Bezel Rack
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess