EN
  • EN
  • DE

DELL 370-ACFT - 16GB 2Rx8 PC4-17000E DDR4-2133MHz

Part No DELL 370-ACFT - 16GB 2Rx8 PC4-17000E DDR4-2133MHz
Manufacturer Dell
Catalog IT infrastructure Memory
Description DELL 370-ACFT. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz, Memory form factor: 288-pin DIMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1394362-DELL 370-ACFT - 16GB 2Rx8 PC4-17000E DDR4-2133MHz
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 370-ACFT - 16GB 2Rx8 PC4-17000E DDR4-2133MHz CAD Model

Description

The DELL 370-ACFT is a high-performance desktop memory module, designed to boost the efficiency and speed of your desktop computer. With a capacity of 16GB, this memory module utilizes DDR4 technology, which is the fourth generation of double data rate memory technology, offering higher frequencies, greater bandwidth, and lower power consumption than its DDR3 predecessors. This module operates at a speed of 2133MHz, which ensures that data is processed quickly, making your computer faster and more responsive. The 2Rx8 in its name refers to the module's internal configuration, indicating it has two ranks of x8 organization, which can provide better performance than single-rank modules due to improved parallelism in data access. The PC4-17000E specification denotes its theoretical peak performance bandwidth of 17 GB/s, and the E at the end stands for ECC (Error Correcting Code), which adds a layer of data integrity by tackling common types of data corruption. This module is an excellent choice for professionals and enthusiasts who demand high bandwidth and throughput for applications such as video editing, 3D rendering, and scientific computations. Despite its advanced features, it maintains energy efficiency, thanks to the DDR4 technology's lower voltage requirement compared to earlier counterparts, leading to less heat generation and reduced operational costs over time.

You May Also Be Interested in

Dell
DELL P9RN2
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess