EN
  • EN
  • DE

DELL 370-21961 - 16GB 2Rx4 PC3-12800R DDR3-1600MHz

Part No DELL 370-21961 - 16GB 2Rx4 PC3-12800R DDR3-1600MHz
Manufacturer Dell
Catalog IT infrastructure Memory
Description DELL 370-21961
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1393732-DELL 370-21961 - 16GB 2Rx4 PC3-12800R DDR3-1600MHz
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 370-21961 - 16GB 2Rx4 PC3-12800R DDR3-1600MHz CAD Model

Description

The DELL 370-21961 memory module offers an exceptional upgrade for Dell server environments, featuring 16GB of DDR3 memory that enables the handling of larger datasets and improves the overall system performance. With a speed of 1600MHz (PC3-12800R), it facilitates faster data transfers and increased bandwidth to support both current and demanding applications. The module's dual-rank 2Rx4 design ensures efficient memory utilization and reliability, which are critical for server operations. Registered (or buffered) memory improves the signal integrity and stability of the system by placing a register between the DRAM modules and the memory controller, allowing the system to handle more memory and maintain stability even under heavy loads. This is particularly important in server and data center environments where reliability and uptime are paramount. Additionally, the use of ECC (Error-Correcting Code) technology allows the DELL 370-21961 module to detect and correct internal data corruption, providing an extra layer of data integrity and reliability. Designed specifically for compatibility with certain Dell servers, this memory module is an ideal choice for system administrators and IT professionals looking to upgrade their server's memory capacity and performance to meet the demands of intensive applications, virtualization, and high-traffic workloads.

You May Also Be Interested in

Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess