EN
  • EN
  • DE

EMC MT72JSZS4G72PZ-1G4E2 - 32GB 4Rx4 PC3-10600R DDR3-1333MHz

Part No EMC MT72JSZS4G72PZ-1G4E2 - 32GB 4Rx4 PC3-10600R DDR3-1333MHz
Manufacturer EMC
Catalog IT infrastructure Memory
Description 32GB 4Rx4 PC3-10600R DDR3-1333MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1400284-EMC MT72JSZS4G72PZ-1G4E2 - 32GB 4Rx4 PC3-10600R DDR3-1333MHz
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC MT72JSZS4G72PZ-1G4E2 - 32GB 4Rx4 PC3-10600R DDR3-1333MHz CAD Model

Description

The EMC MT72JSZS4G72PZ-1G4E2 is a high-capacity, high-performance DDR3 memory module, offering 32GB of RAM with a 4Rx4 configuration and operating at a speed of 1333MHz (PC3-10600R). This memory module is designed to enhance the performance and capability of EMC server and storage systems, supporting the demands of data-intensive applications and virtualized environments. With its large capacity, this DDR3 module is ideal for server upgrades, providing significant increases in memory density and allowing for the efficient handling of larger workloads and more concurrent processes. The 1333MHz clock speed ensures rapid access to data, reducing wait times and improving overall system responsiveness. This RAM module uses ECC (Error-Correcting Code) technology to detect and correct data corruption, ensuring data integrity and system reliability, which is crucial for enterprise environments. The PC3-10600R specification indicates that this module is designed for use in systems that require registered DIMM slots, offering enhanced stability and compatibility. The EMC MT72JSZS4G72PZ-1G4E2 represents a strategic investment for businesses looking to maximize the performance and scalability of their EMC infrastructure, supporting advanced applications and future growth needs.

You May Also Be Interested in

Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess