EN
  • EN
  • DE

DELL 338-BFMT - Intel E5-2699V3 2.30GHz 18C 48M 145W

Part No DELL 338-BFMT - Intel E5-2699V3 2.30GHz 18C 48M 145W
Manufacturer Dell
Catalog CPU
Description Intel E5-2699V3 2.30GHz 18C 48M 145W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1389994-DELL 338-BFMT - Intel E5-2699V3 2.30GHz 18C 48M 145W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 338-BFMT - Intel E5-2699V3 2.30GHz 18C 48M 145W CAD Model

Description

The DELL 338-BFMT equipped with an Intel Xeon E5-2699 v3 processor represents the epitome of enterprise-grade computing. This microprocessor, part of the advanced Haswell-EP product line, was launched by Intel to meet the demands of critical and performance-intensive server environments. Operating at a base frequency of 2.30 GHz, the E5-2699 v3 excels in scalable performance due to Intel's Turbo Boost Technology, allowing it to dynamically adjust operation speeds based on workload demands. With an unprecedented 18 cores and 36 threads, enabled by Hyper-Threading Technology, this processor can handle massive parallel tasks, making it ideal for data centers, large-scale virtualization, complex scientific computations, and extensive database operations. A standout feature of this CPU is its colossal 48M cache, affording swift access to frequently used data and significantly enhancing processing efficiency. Its 145W Thermal Design Power (TDP) is a testament to its high performance, necessitating effective cooling solutions. The processor supports advanced DDR4 memory, offering improved performance and reduced power consumption compared to older DDR3 models. It is fortified with Intel technologies such as Trusted Execution Technology, vPro, and Virtualization enhancements (VT-x and VT-d), bolstering security and enabling efficient resource management in virtualized environments. The Intel E5-2699 v3 is a powerhouse engineered for workloads that demand top-tier processing capability, extreme multithreading, and high memory bandwidth, making it a cornerstone for businesses relying on heavy computing infrastructure.

You May Also Be Interested in

Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess