EN
  • EN
  • DE

DELL 317-7102 - Intel E7-4870 2.4GHz 10C 30M 130W

Part No DELL 317-7102 - Intel E7-4870 2.4GHz 10C 30M 130W
Manufacturer Dell
Catalog CPU
Description Intel E7-4870 2.4GHz 10C 30M 130W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1390129-DELL 317-7102 - Intel E7-4870 2.4GHz 10C 30M 130W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 317-7102 - Intel E7-4870 2.4GHz 10C 30M 130W CAD Model

Description

The DELL 317-7102 features the Intel Xeon E7-4870 processor, a powerhouse designed for the most demanding server workloads. With a clock speed of 2.4GHz and 10 cores (20 threads with Hyper-Threading technology), this processor can tackle complex data-intensive tasks with ease. It comes equipped with a massive 30MB of smart cache, significantly speeding up data access times for the processor cores. The 130W TDP (Thermal Design Power) represents the balance between exceptional performance and power efficiency, making it well-suited for data center environments where power and thermal management are critical. Built on Intel's advanced 32nm process technology, the E7-4870 offers features such as Intel QuickPath Interconnect (QPI) for improved data transfer rates between components, Intel Virtualization Technology (VT-x) for enhanced virtualization performance, and Intel Trusted Execution Technology (TXT) for security. Ideal for enterprise-level applications such as large-scale databases, ERP systems, and virtualization platforms, the Intel E7-4870 integration within Dell servers represents a fusion of robust performance and reliability.

You May Also Be Interested in

Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess