EN
  • EN
  • DE

DELL 27NFF - LSI 9207-8I 2PORT 6Gbps HBA

Part No DELL 27NFF - LSI 9207-8I 2PORT 6Gbps HBA
Manufacturer Dell
Catalog Adapters
Description LSI 9207-8I 2PORT 6Gbps HBA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1388482-DELL 27NFF - LSI 9207-8I 2PORT 6Gbps HBA
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 27NFF - LSI 9207-8I 2PORT 6Gbps HBA CAD Model

Description

The DELL 27NFF is a powerful LSI 9207-8I Host Bus Adapter (HBA) designed to enhance your server's storage capabilities. It features two ports that support up to 6Gbps SAS data transfer rates, allowing for high-speed connectivity to external storage arrays. This HBA is ideal for applications requiring fast data access and transfer, such as high-performance computing, data warehousing, and transaction processing. The PCI Express interface ensures compatibility with a wide range of server models and provides a bandwidth that can accommodate the high data throughput. This HBA also supports multiple RAID configurations, offering flexibility in data protection and storage optimization. The DELL 27NFF is a dependable choice for expanding your server's storage capacity and improving its performance.

You May Also Be Interested in

Supermicro
Add-on Module for SYS-4048B-TR4FT
Need more? Email Us
Connective Peripherals Pte Ltd
RS-485 USB TO SERIAL
Need more? Email Us
Lenovo
Lenovo 46C9010
Need more? Email Us
NetApp
NetApp 4 PORT 4 GBPS FC HBA
Need more? Email Us
Supermicro
Intel 10Gb Dual-Port SFP+ Ethernet Adapter
Need more? Email Us
NetApp
Netapp 4-Port 16GB FC Adapter
Need more? Email Us
NetApp
NIC,Quad-Port 10/100/1000BaseT
Need more? Email Us
QLogic
Qlogic QLE2560 8Gb Adapter
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess