EN
  • EN
  • DE

DELL 1CJF5-COMPELLENT - 3TB 7.2K 3.5 SAS 6G COMPELLENT HUS724030ALS640

Part No DELL 1CJF5-COMPELLENT - 3TB 7.2K 3.5 SAS 6G COMPELLENT HUS724030ALS640
Manufacturer Dell
Catalog Hard Drives
Description 3TB 7.2K 3.5 SAS 6G COMPELLENT HUS724030ALS640
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391332-DELL 1CJF5-COMPELLENT - 3TB 7.2K 3.5 SAS 6G COMPELLENT HUS724030ALS640
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 1CJF5-COMPELLENT - 3TB 7.2K 3.5 SAS 6G COMPELLENT HUS724030ALS640 CAD Model

Description

The DELL 1CJF5-COMPELLENT is a specialized 3TB 7.2K RPM 3.5-inch SAS 6Gbps hard drive tailored for use in Compellent storage systems. It is designed to meet the rigorous standards of high-performance enterprise storage, offering vast storage capacity and reliability for business-critical applications. This drive, model HUS724030ALS640, boasts a high data transfer rate that is ideal for environments that demand high throughput and storage density, such as virtualized data centers, large databases, and extensive data archives. With its robust SAS interface, the 1CJF5-COMPELLENT drive assures better signal integrity, reduced latency, and increased scalability over traditional SATA interfaces, making it a compelling choice for enterprises that require the utmost in performance and reliability. Its integration into Compellent storage solutions enables advanced data management capabilities, including automatic tiering and snapshotting, thereby optimizing storage performance and efficiency. Engineered to endure 24/7 operation in challenging data center environments, this SAS hard drive incorporates advanced reliability features, including dual port connectivity and rotational vibration sensing technology, ensuring continuous operation and safeguarding data integrity. With the 1CJF5-COMPELLENT, organizations can achieve exceptional storage performance, capacity, and reliability, making it an essential component of any high-demand storage ecosystem.

You May Also Be Interested in

IBM
IBM 2072-AL39 - 4TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
IBM SONAS 46X5410 600gb 15k SAS w/Tray
Need more? Email Us
IBM
IBM 49Y1861. HDD size: 3.5", HDD capacity: 450 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM 36.4GB FC
Need more? Email Us
IBM
73 GB 15K RPM SAS DISK DRIVE
Need more? Email Us
IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
IBM 01NN111 - 1.8TB 10K
Need more? Email Us
IBM
300GB 15K RPM SAS SFF2 HDD (AIX/Linux)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess