EN
  • EN
  • DE

DELL 0RPNR - Intel E5-4660v4 2.20GHz 16C 40M 120W

Part No DELL 0RPNR - Intel E5-4660v4 2.20GHz 16C 40M 120W
Manufacturer Dell
Catalog CPU
Description Intel E5-4660v4 2.20GHz 16C 40M 120W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1389763-DELL 0RPNR - Intel E5-4660v4 2.20GHz 16C 40M 120W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 0RPNR - Intel E5-4660v4 2.20GHz 16C 40M 120W CAD Model

Description

The DELL 0RPNR houses the Intel Xeon E5-4660v4 processor, a powerhouse engineered for high-end enterprise computing environments. This CPU features a clock speed of 2.20GHz and comes with 16 cores and 32 threads, delivering exceptional multi-threaded performance for demanding applications and virtualization workloads. With a substantial 40MB of smart cache, this processor can efficiently handle large datasets and complex computing tasks, reducing latency and improving overall system responsiveness. It has a thermal design power (TDP) of 120 watts, offering a balanced approach to performance and power consumption. The E5-4660v4 supports advanced Intel technologies such as Turbo Boost, Hyper-Threading, and Virtualization Technology (VT-x), providing flexibility and scalability in a wide range of server and data center applications. Ideal for businesses that require robust computing capabilities, the DELL 0RPNR with the Intel E5-4660v4 processor ensures high performance, reliability, and the ability to handle future growth.

You May Also Be Interested in

Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess