EN
  • EN
  • DE

DELL 038GYJ - PSU 1100W R520 R620 R720 R820

Part No DELL 038GYJ - PSU 1100W R520 R620 R720 R820
Manufacturer Dell
Catalog Power Supply Units
Description PSU 1100W R520 R620 R720 R820
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395341-DELL 038GYJ - PSU 1100W R520 R620 R720 R820
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 038GYJ - PSU 1100W R520 R620 R720 R820 CAD Model

Description

The DELL 038GYJ is an 1100W Power Supply Unit engineered for high-performance DELL PowerEdge servers, including the R520, R620, R720, and R820 models. This PSU is crafted to support the rigorous power demands of enterprise-level servers tasked with heavy computational workloads, virtualization, and extensive data storage. The 1100W output ensures ample power for running multiple processors, high-density memory configurations, and various network and storage peripherals without compromising system stability or performance. DELL's 038GYJ PSU features a hot-swappable design, facilitating easy maintenance and upgrades without the need for system downtime, which is crucial for maintaining operational continuity in critical IT environments. It is equipped with comprehensive protection features to guard the system against power anomalies, ensuring longevity and reliability of the server components. The PSU is designed for efficiency, helping to lower the total cost of ownership by reducing power consumption and heat output, thereby contributing to a greener, more cost-effective data center. With the 038GYJ, DELL provides a robust power solution that meets the needs of demanding server environments, backed by DELL's commitment to quality and compatibility with the PowerEdge R520, R620, R720, and R820 series.

You May Also Be Interested in

NetApp
NetApp 913W Power Supply for DS212C/DS224C
Need more? Email Us
Supermicro
Supermicro PWS-1K02A-1R
Need more? Email Us
NetApp
Power Supply FAS6XXX
Need more? Email Us
Supermicro
Supermicro PWS-406P-1R
Need more? Email Us
NetApp
NetApp 750W PSU
Need more? Email Us
Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us
Supermicro
Supermicro PWS-2K03P-1R. Total power: 1000 W, Peak power: 2000 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U. Product colour: Silver. Width: 73 mm, Depth: 265 mm, Height: 40 mm. 80 PLUS certification: 80 PLUS Platinum
Need more? Email Us
NetApp
Redundant PS,FAS30X0/CX300
Need more? Email Us
NetApp
Netapp 1600w Power Supply for AFF-A700/A900
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess