Products specifications Report Issue?

Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 3.3 mH @ 10 kHz
Current Rating (Max) 400mA
DC Resistance (DCR) (Max) 550mOhm
Temperature Range - Operating -55°C ~ 105°C
Mounting Type Surface Mount
Size / Dimension 0.360" L x 0.360" W (9.14mm x 9.14mm)
Height (Max) 0.210" (5.33mm)
Case / Package Horizontal, 4 PC Pad
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1530429-CM6350R-335
Ultra Librarian 3D Model Ultra Librarian CM6350R-335 CAD Model

You May Also Be Interested in

Schurter Inc.
CMC 5A 2LN TH
Need more? Email Us
ECAD model for DLFL-0125-0501
Wurth Electronics Inc
CMC 1.1MH 18A 3LN TH
Need more? Email Us
ECAD model for 744833011180
Wurth Electronics Inc
CMC 12MH 1.2A 2LN TH
Need more? Email Us
ECAD model for 7446221012
Traco Power
CMC 33.3UH 4A 2LN TH
Need more? Email Us
ECAD model for TCK-075
Delevan
CMC 1.8MH 1.9A 2LN SMD
Need more? Email Us
ECAD model for CM6560R-185
Bourns Inc.
CMC,3.2X2.5X2.5MM,22UH,80V,0.25A / 22 µH 2 Line Common Mode Choke Surface Mount 1.1 kOhms 250mA DCR 500mOhm
Lowest to $0.7702
ECAD model for SRF3225TAC-220Y
Wurth Electronics Inc
CMC 18MH 300MA 2LN TH
Need more? Email Us
ECAD model for 744861180
TE Connectivity
CMC 90MH 1A 2LN TH
Need more? Email Us
ECAD model for EH35-1.0-02-90M
TE Connectivity
CMC 15MH 2A 2LN TH
Need more? Email Us
ECAD model for EH28-2.0-02-15M-X

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention