Products specifications Report Issue?

Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 2.2 mH @ 10 kHz
Current Rating (Max) 600mA
DC Resistance (DCR) (Max) 300mOhm
Temperature Range - Operating -55°C ~ 105°C
Mounting Type Surface Mount
Size / Dimension 0.360" L x 0.360" W (9.14mm x 9.14mm)
Height (Max) 0.210" (5.33mm)
Case / Package Horizontal, 4 PC Pad
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1530452-CM6350-225
Ultra Librarian 3D Model Ultra Librarian CM6350-225 CAD Model

You May Also Be Interested in

TE Connectivity
CMC 2MH 16A 2LN TH
Need more? Email Us
ECAD model for RD5122-16-2M0
Schurter Inc.
CMC 40A 2LN TH
Need more? Email Us
ECAD model for DKIP-0233-4003
Wurth Electronics Inc
CMC 30MH 5A 2LN TH
Need more? Email Us
ECAD model for 7448050530
Triad Magnetics
CMC 20MH 2.9A 2LN THROUGH HOLE
Need more? Email Us
ECAD model for CMT-8110
Laird-Signal Integrity Products
CMC 20A 4LN 170 OHM TH
Need more? Email Us
ECAD model for CM5740Z171B-10
TE Connectivity
CMC 940UH 25A 3LN TH
Need more? Email Us
ECAD model for RB8532-25-0M9
Bourns Inc.
CMC 20MH 2.9A 2LN TH
Need more? Email Us
ECAD model for 8110-RC
Eaton Bussmann
CMC 270UH 1.6A 2LN SMD / 270 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 1.6A DCR 60mOhm (Typ)
Need more? Email Us
ECAD model for CMS2-7-R
Kemet
CMC 174UH 20A 2LN TH
Need more? Email Us
ECAD model for PHBC24W-2R4A0174V

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention