EN
  • EN
  • DE

DG135T-10.16-02P-14-00A(H)

Part No DG135T-10.16-02P-14-00A(H)
Manufacturer DEGSON
Catalog Terminal Blocks
Description 2 Position Wire to Board Terminal Block Through Hole 10.16mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,P=10.16mm
Wire Gauge - mm2 10
Operating Temperature -30℃~+120℃
Current Rating 57A
Number of Positions or Pins 1x2P
Voltage Rating (Max) 750V
Color Green
Number of Pins 2P
Wire Gauge - AWG 6~20
Mounting Type Through Hole
Number of PINs Per Row 2
Number of Rows 1
Pitch 10.16mm
Ultra Librarian 3D Model Ultra Librarian DG135T-10.16-02P-14-00A(H) CAD Model

Description

Product Overview

Presenting the 015AZ5.1-Z, an advanced component aimed at providing superior voltage regulation. This component is perfect for cutting-edge projects where efficiency and precision are paramount.

Applications

  • IoT Devices
  • Consumer Electronics
  • Smart Grids
  • Test Equipment

Features and Benefits

  • High Precision: Delivers exact voltage regulation necessary for sensitive applications.
  • Compact Design: Easily fits into constrained spaces without sacrificing performance.
  • Enhanced Longevity: Built to withstand frequent usage over a long period.

Additional Details

The 015AZ5.1-Z is crafted with advanced technology to handle high-frequency operations while maintaining low thermal output.

You May Also Be Interested in

TE Connectivity
Barrier Strip Terminal Block, 25
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 17CIRC 0.562\
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 14CIRC 0.375\
Need more? Email Us
TE Connectivity
Barrier Strip Terminal Block, 25
Lowest to $2.1414
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.437\
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0733 $53.6650
115+ $0.8807 $101.2805
180+ $0.8531 $153.5580
245+ $0.8256 $202.2720
315+ $0.7981 $251.4015
420+ $0.7155 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess