EN
  • EN
  • DE

DM9162IEP

Part No DM9162IEP
Manufacturer Davicom
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Davicom
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821798-DM9162IEP
Ultra Librarian 3D Model Ultra Librarian DM9162IEP CAD Model

Description

The DM9162IEP is a 10/100 Fast Ethernet physical layer transceiver (PHY) manufactured by Davicom. A PHY is responsible for the physical layer functions of the Ethernet protocol, including encoding and decoding data, transmitting and receiving signals over the network medium, and handling collision detection. This particular chip is designed for embedded systems and networking applications requiring Ethernet connectivity.

Applications:

  • Embedded Systems: Integrated into embedded systems requiring Ethernet connectivity, such as industrial control systems, network appliances, and IoT devices.
  • Network Interface Cards (NICs): Used in network interface cards to provide Ethernet connectivity for computers and other network devices.
  • Routers and Switches: Implemented in routers and switches to handle the physical layer functions of Ethernet communication.
  • Media Converters: Utilized in media converters to convert between different Ethernet media types (e.g., copper to fiber).
  • Industrial Automation: Found in industrial automation equipment to enable Ethernet-based communication and control.

Features:

  • 10/100 Mbps Ethernet Support: Supports both 10BASE-T and 100BASE-TX Ethernet standards.
  • Auto-Negotiation: Automatically negotiates the link speed and duplex mode with the connected device.
  • MII/RMII Interface: Supports both Media Independent Interface (MII) and Reduced Media Independent Interface (RMII) for connection to a MAC controller.
  • Low Power Consumption: Designed for low power consumption to extend battery life in portable devices.
  • Integrated Filters: Includes integrated filters to reduce electromagnetic interference (EMI).

Benefits:

  • Ethernet Connectivity: Provides Ethernet connectivity for embedded systems and other network devices.
  • Simplified Design: Simplifies the design of Ethernet interfaces by integrating many of the required functions into a single chip.
  • Reduced Cost: Reduces the cost of Ethernet interfaces by minimizing the number of external components required.
  • Improved Performance: Improves the performance of Ethernet interfaces by providing efficient data encoding and decoding.
  • Enhanced Reliability: Enhances the reliability of Ethernet interfaces by providing robust error detection and correction mechanisms.

Additional Details:

The DM9162IEP operates from a 3.3V power supply and is typically available in a QFP (Quad Flat Package). It includes various status and control registers that can be accessed via the MII or RMII interface. These registers allow the host controller to configure the PHY, monitor its status, and control its operation. The datasheet contains detailed information on the electrical characteristics, timing requirements, and application circuits for the DM9162IEP.

When selecting the DM9162IEP, consult the manufacturer's datasheet to ensure that it meets the specific requirements of the intended application, considering parameters such as the operating voltage, interface type, and power consumption.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2264 $51.2072
55+ $1.8268 $100.4740
85+ $1.7697 $150.4245
117+ $1.7126 $200.3742
152+ $1.6555 $251.6360
203+ $1.4843 $301.3129
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess