The DS9093A is a iButton® F5 MicroCan from Dallas Semiconductor (now Maxim Integrated). It serves as a rugged electronic registration and identification device. The iButton is a self-contained microcircuit housed in a durable stainless steel button, making it resistant to environmental hazards such as dirt, moisture, and shock.
Applications
- Access control systems
- Asset tracking
- Tool management
- Time and attendance tracking
- Electronic ticketing
- Data logging
Features
- Unique, factory-lasered and tested 64-bit registration number (8-bit family code + 48-bit serial number + 8-bit CRC checker) assures absolute traceability
- Built-in multi-drop controller for single-port 1-Wire® communication
- Durable stainless-steel case with engraved registration number withstands harsh environments
- Easily accessed with a simple contact
- Attached with self-stick adhesive backing, latched by its flange, or locked with a ring pressed onto its case
Benefits
- Provides a unique and unalterable electronic serial number for identification
- Enables reliable data transfer even in challenging conditions
- Simplifies system integration with the 1-Wire interface
- Reduces maintenance and replacement costs due to robust construction
- Offers flexible mounting options
Additional Details
The DS9093A communicates using the 1-Wire protocol, requiring only a single data wire and a ground return for communication. Each iButton has a unique 64-bit registration number that is lasered into the chip during manufacturing, ensuring that it cannot be altered or duplicated. The stainless-steel case protects the internal circuitry from damage and corrosion. The iButton can be easily attached to objects or surfaces using various methods, including adhesive backing, flanges, or locking rings.
The device operates over a wide voltage range (2.8V to 6.0V) and supports data transfer rates up to 16.3 kbits per second. It can withstand extreme temperatures, making it suitable for outdoor and industrial applications. The DS9093A is often used in conjunction with 1-Wire readers and adapters to interface with computer systems and other devices.