EN
  • EN
  • DE

DS2401AP-02B-001T&R

Part No DS2401AP-02B-001T&R
Manufacturer Dallas Semiconductor
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1134512-DS2401AP-02B-001T&R
Categories Custom Parts
Manufacturer Dallas Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2401AP-02B-001T&R CAD Model

Description

The DS2401AP-02B-001T&R is a silicon serial number, or 1-Wire® silicon registration number, manufactured by Dallas Semiconductor (now Maxim Integrated). It is a unique, unalterable identification code programmed into the chip by the manufacturer. This device uses the 1-Wire communication protocol, requiring only a single data line plus ground for communication, simplifying integration into various systems.

Applications:

  • Asset Tracking: Identifying and tracking physical assets in logistics, inventory management, and supply chain applications.
  • Access Control: Authenticating access to secure areas, equipment, or software.
  • Medical Devices: Tracking and authenticating medical devices and consumables.
  • Authentication: Preventing counterfeiting by verifying the authenticity of products.
  • Sensor Calibration: Storing calibration data for sensors and other instruments.

Features:

  • Unique 64-bit Registration Number: Each device has a unique, factory-programmed ID.
  • 1-Wire Interface: Communicates using a single data line plus ground.
  • Low-Cost: Economical solution for identification and tracking.
  • Simple Integration: Easy to interface with microcontrollers and other digital systems.
  • Wide Operating Voltage: Operates over a wide voltage range.
  • Robust: Designed for harsh environments.

Benefits:

  • Unique Identification: Provides a reliable method for identifying individual items.
  • Simplified Wiring: 1-Wire interface reduces wiring complexity.
  • Cost-Effective: Provides a low-cost solution for identification and tracking.
  • Easy to Use: Simple communication protocol simplifies integration.
  • Increased Security: Enhances security by preventing unauthorized access or use.

Additional Details:

The DS2401AP-02B-001T&R operates as a slave device on the 1-Wire bus, responding to commands from a master device such as a microcontroller. The 64-bit registration number includes an 8-bit family code, a 48-bit serial number, and an 8-bit CRC (Cyclic Redundancy Check) for data integrity. The device is typically packaged in a TO-92 package, making it easy to mount on PCBs. The 1-Wire protocol allows multiple DS2401 devices to be connected to the same bus, with each device being uniquely addressable. It is available in tape and reel packaging (T&R) for automated assembly.

You May Also Be Interested in

C&K Components
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
TDK Corporation
Lowest to $0.0244
Chilisin
new, original packaged
Lowest to $0.0018
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
TDK Corporation
Lowest to $0.1360

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess