EN
  • EN
  • DE

DS1852

Part No DS1852
Manufacturer Dallas Semiconductor
Catalog END - OF - LIFE
Description Optical Transceiver Diagnostic Monitor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Dallas Semiconductor
Win Source Part Number 1169007-DS1852
Manufacturer Homepage www.dalsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1852 CAD Model

Description

The DS1852 is an End-of-Life (EOL) I²C Real-Time Clock (RTC) with integrated temperature sensor from Dallas Semiconductor. This device combines a real-time clock, calendar, and temperature sensor in a single package, offering a comprehensive solution for applications requiring accurate timekeeping and temperature monitoring. It utilizes an I²C interface for communication, simplifying integration with microcontrollers and other digital systems.

Applications

  • Real-time data logging
  • Time stamping for events
  • Temperature monitoring systems
  • Industrial control systems
  • Consumer electronics

Features

  • Real-Time Clock: Provides accurate timekeeping with support for seconds, minutes, hours, day, date, month, and year.
  • I²C Interface: Enables easy communication with microcontrollers and other I²C-compatible devices.
  • Integrated Temperature Sensor: Measures ambient temperature, allowing for temperature-compensated timekeeping.
  • Battery Backup: Supports battery backup to maintain timekeeping even when main power is lost.
  • Programmable Alarm: Allows for setting alarms based on time or date.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.

Benefits

  • Accurate Timekeeping: Provides precise time and date information for various applications.
  • Temperature Compensation: Integrated temperature sensor improves timekeeping accuracy by compensating for temperature-related variations.
  • Data Retention: Battery backup ensures that time and date information is retained even during power outages.
  • Simplified Integration: I²C interface simplifies communication and control, reducing design complexity.
  • Low Power Operation: Minimizes power consumption, extending battery life in portable devices.
  • Reliable Performance: Dallas Semiconductor's reputation for quality ensures reliable performance in demanding environments.

Additional Details

The DS1852 operates using the I²C communication protocol, allowing for straightforward integration with a wide range of microcontrollers and embedded systems. The integrated temperature sensor provides a means to adjust the clock's timing based on ambient temperature, enhancing accuracy. Although marked as EOL, the DS1852 remains a useful component for maintaining accurate time in legacy systems or applications where a compact and reliable RTC solution is needed.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess