EN
  • EN
  • DE

MTP2301S3-0-T1-G

Part No MTP2301S3-0-T1-G
Manufacturer Cystech Electonics Corp.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cystech Electonics Corp.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832174-MTP2301S3-0-T1-G
Ultra Librarian 3D Model Ultra Librarian MTP2301S3-0-T1-G CAD Model

Description

The MTP2301S3-0-T1-G is a P-Channel enhancement mode MOSFET from Cystech Electronics Corp. This MOSFET is designed for low voltage applications such as battery management in portable devices and load switching.

Applications:

  • Battery Management Systems (BMS): Used in battery packs for mobile phones, laptops, and power tools to control charging and discharging.
  • Load Switching: Controls power distribution in electronic circuits, turning loads on and off efficiently.
  • Power Management: Integrated into power management circuits within portable devices to regulate voltage and current.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and power conversion.
  • Portable Devices: Suitable for use in smartphones, tablets, and other portable electronic devices.

Features:

  • P-Channel MOSFET: P-Channel devices are suitable for high-side switching applications.
  • Low On-Resistance (RDS(on)): Reduces power loss and improves efficiency.
  • Low Gate Threshold Voltage (VGS(th)): Allows for easy driving with low voltage logic.
  • Surface Mount Package: Facilitates automated assembly and compact design.
  • Halogen-Free: Compliant with environmental standards.

Benefits:

  • Improved Efficiency: Low RDS(on) minimizes power dissipation, enhancing overall efficiency.
  • Simplified Design: Low gate threshold voltage allows direct logic-level driving, simplifying circuit design.
  • Compact Size: Surface mount package enables smaller and more compact product designs.
  • Reliable Performance: Provides stable and consistent performance in demanding applications.
  • Environmentally Friendly: Halogen-free construction ensures compliance with environmental regulations.

Additional Details:

The MTP2301S3-0-T1-G's specific electrical characteristics include a drain-source voltage (VDS) rating and a continuous drain current (ID) rating. It is designed to operate within specific temperature ranges, ensuring reliability across various operating conditions. The RDS(on) is typically specified at a particular gate-source voltage (VGS) and drain current. Detailed specifications can be found in the manufacturer's datasheet.

You May Also Be Interested in

Advantech Corp
SWITCH SL set USA
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess