EN
  • EN
  • DE

W42C2722G

Part No W42C2722G
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 968873-W42C2722G
Categories OEM Parts(T-Z)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W42C2722G CAD Model

Description

The W42C2722G is a high-performance synchronous SRAM (Static Random-Access Memory) device manufactured by Cypress Semiconductor Corp. This memory chip is designed for applications requiring fast data access, low power consumption, and high reliability. The W42C2722G provides a cost-effective solution for embedded systems, networking equipment, and high-speed data processing applications.

Applications:

  • Networking Equipment: Used in routers, switches, and other networking devices to store routing tables, packet buffers, and other critical data for high-speed data transfer.
  • Embedded Systems: Employed in industrial control systems, automotive electronics, and consumer electronics, where fast memory access is crucial for real-time performance.
  • Medical Devices: Integrated into medical imaging systems and diagnostic equipment, providing high-speed data storage for image processing and data analysis.
  • Telecommunications Equipment: Used in base stations and other telecommunications infrastructure to store channel data, signaling information, and other critical data for reliable communication.

Features:

  • High-Speed Access Time: The W42C2722G boasts a very fast access time, enabling quick data retrieval and processing.
  • Low Power Consumption: Designed with low-power technology, minimizing power dissipation and extending battery life in portable applications.
  • Synchronous Operation: Synchronous operation ensures precise timing and synchronization with the system clock, enhancing performance and reliability.
  • Byte Write Control: Byte write control allows for selective writing to individual bytes within the memory array, optimizing memory usage and improving data integrity.
  • Data Validity Flag: Includes a data validity flag to ensure data accuracy and reliability.

Benefits:

  • Improved System Performance: High-speed access time significantly improves system performance in data-intensive applications.
  • Reduced Power Consumption: Low power consumption reduces energy costs and extends battery life in portable devices.
  • Enhanced Data Integrity: Byte write control and data validity flag contribute to enhanced data integrity and reliability.
  • Simplified System Design: The synchronous operation and byte write control simplify system design and reduce the need for external logic.

The W42C2722G is available in various package options to suit different application requirements. It meets industry standards for quality and reliability, making it a robust and dependable memory solution for demanding embedded systems and networking applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess