EN
  • EN
  • DE

S70FL01GSAGBHBC13

Part No S70FL01GSAGBHBC13
Manufacturer Cypress Semiconductor Corp
Catalog Unclassified Memory
Description IC FLASH 1GBIT SPI/QUAD 24BGA  /  FLASH - NOR Memory IC 1Gb (128M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Cypress Semiconductor Corp
Series Automotive, AEC-Q100, FL-S
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 1Gb (128M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 133 MHz
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 24-TBGA
Supplier Device Package 24-BGA (8x6)
Base Product Number S70FL01
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1255626-S70FL01GSAGBHBC13
Ultra Librarian 3D Model Ultra Librarian S70FL01GSAGBHBC13 CAD Model

Description

The S70FL01GSAGBHBC13 is a 1 Gb (128M x 8 or 64M x 16) FL-S MirrorBit® Flash Memory device manufactured by Cypress Semiconductor Corp. It offers high-density storage and high-performance read capabilities, making it suitable for a variety of embedded applications.

Applications:

  • Automotive applications (e.g., instrument clusters, navigation systems)
  • Industrial control systems
  • Networking equipment
  • Consumer electronics (e.g., set-top boxes, digital cameras)
  • Medical devices

Features:

  • 1 Gb (128M x 8 or 64M x 16) memory organization
  • High-performance read operations
  • MirrorBit® technology for high-density storage
  • Sector Erase architecture with uniform sector size
  • Program/Erase Suspend/Resume capability
  • Common Flash Interface (CFI) for easy integration
  • Low power consumption
  • Wide operating voltage range

Benefits:

  • Provides high-density storage in a compact package.
  • Enables fast data access for improved system performance.
  • Reduces power consumption, extending battery life in portable applications.
  • Offers flexible memory management with sector erase capability.
  • Simplifies system integration with CFI and industry-standard pinout.
  • Allows for reliable data storage in harsh environments.

Additional Details:

The S70FL01GSAGBHBC13 utilizes Cypress's MirrorBit® technology, which stores two bits per cell, enabling higher density storage compared to traditional single-bit-per-cell flash memory. This device supports sector erase, allowing for granular memory updates and efficient data management. The program/erase suspend/resume feature enables the system to perform other tasks during program/erase operations, improving overall system performance. It is available in various packages to meet different application requirements. Specific performance characteristics, such as program and erase times, endurance cycles, and operating temperature range, can be found in the device's datasheet. This flash memory is designed to offer high reliability and data retention, making it suitable for critical data storage applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess