EN
  • EN
  • DE

S29GL512S10FAI023

Part No S29GL512S10FAI023
Manufacturer Cypress Semiconductor Corp
Catalog Unclassified Memory
Description IC FLASH 512MBIT PARALLEL 64BGA  /  FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 100 ns 64-FBGA (11x13)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Cypress Semiconductor Corp
Series GL-S
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 512Mb (32M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 60ns
Access Time 100 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LBGA
Supplier Device Package 64-FBGA (11x13)
Base Product Number S29GL512
Standard Package 1,600
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1254914-S29GL512S10FAI023
Ultra Librarian 3D Model Ultra Librarian S29GL512S10FAI023 CAD Model

Description

The S29GL512S10FAI023 is a 512 Mbit (64 MB) NOR flash memory device manufactured by Cypress Semiconductor Corp. It is designed for high-performance applications requiring fast read speeds, execute-in-place (XIP) capabilities, and reliable data storage. This memory chip is often utilized in embedded systems, networking equipment, and industrial control systems.

Applications

  • Embedded systems for storing boot code, operating systems, and application data.
  • Networking equipment such as routers and switches for storing firmware and configuration settings.
  • Industrial control systems for storing program code and data logging.
  • Automotive applications for storing maps, navigation data, and firmware updates.
  • Aerospace applications

Features

  • 512 Mbit (64 MB) capacity
  • NOR flash architecture
  • Operating voltage: 2.7V to 3.6V
  • Operating temperature: -40°C to +85°C
  • 100 MHz clock speed
  • Sector erase and chip erase operations
  • Common Flash Interface (CFI) for easy system integration
  • Package: 56-Lead TSOP

Benefits

  • High Capacity: Provides ample storage space for large applications and data sets.
  • Fast Read Performance: Enables quick boot times and efficient code execution directly from flash memory.
  • Reliable Data Storage: Guarantees data integrity and long-term storage stability.
  • Wide Operating Temperature Range: Operates reliably in harsh industrial environments.
  • Easy Integration: The Common Flash Interface simplifies system integration.
  • Low Power Consumption: Optimized for energy-efficient operation, crucial for battery-powered devices.
  • Security features: Enhanced security options to protect the stored data and prevent unauthorized access.

Additional Details

The S29GL512S10FAI023 offers a combination of high capacity, fast read performance, and reliability, making it a suitable choice for a wide range of embedded applications. Its NOR flash architecture allows for random access reads, making it ideal for applications where code is executed directly from the flash memory. The device also supports sector erase and chip erase operations, providing flexibility in managing the memory contents. The 56-Lead TSOP package provides a compact footprint for board mounting. It's a robust and versatile memory solution for demanding applications.

You May Also Be Interested in

Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3235 $61.6175
12+ $10.1117 $121.3404
18+ $9.7957 $176.3226
25+ $9.4797 $236.9925
32+ $9.1637 $293.2384
43+ $8.2157 $353.2751
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,310 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess