EN
  • EN
  • DE

S25FL128LAGBHI023

Part No S25FL128LAGBHI023
Manufacturer Cypress Semiconductor Corp
Catalog Unclassified Memory
Description IC FLASH 128MBIT SPI/QUAD 24BGA  /  FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 133 MHz 24-BGA (8x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Cypress Semiconductor Corp
Series FL-L
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 128Mb (16M x 8)
Memory Interface SPI - Quad I/O, QPI
Clock Frequency 133 MHz
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-TBGA
Supplier Device Package 24-BGA (8x6)
Base Product Number S25FL128
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1255380-S25FL128LAGBHI023
Ultra Librarian 3D Model Ultra Librarian S25FL128LAGBHI023 CAD Model

Description

The S25FL128LAGBHI023 is a 128 Mbit NOR Flash memory device from Cypress Semiconductor Corp (now Infineon Technologies). It is designed to provide reliable and efficient non-volatile storage for a variety of embedded systems. This device offers fast read access, flexible programming options, and robust data retention.

Applications

  • Embedded systems requiring non-volatile storage of firmware, configuration data, and application code
  • Networking devices such as routers and switches for storing boot code, configuration files, and operating system images
  • Industrial control and automation equipment for program storage, data logging, and configuration settings
  • Automotive applications, including instrument clusters, infotainment systems, and electronic control units (ECUs)
  • Consumer electronics such as set-top boxes, digital TVs, and gaming consoles for storing firmware and user data

Features

  • Memory Size: 128 Mbit (16 MB)
  • Interface: Serial Peripheral Interface (SPI)
  • Clock Speed: Up to 108 MHz
  • Supply Voltage: 2.7V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Advanced Security Features: Integrated security features to protect stored data from unauthorized access and tampering.
  • Page Programming: Supports page programming for faster write times and efficient data updates.
  • Sector Architecture: Uniform sector architecture simplifies memory management and allows for flexible memory partitioning.
  • Low Power Consumption: Optimized for low power operation, making it suitable for battery-powered devices and energy-sensitive applications.
  • RoHS Compliant: Complies with environmental standards for hazardous substance reduction.

Benefits

  • High Performance: Fast read speeds enable quick system boot-up and efficient code execution.
  • Reliable Storage: Non-volatile memory ensures data retention even when power is removed, safeguarding critical data.
  • Efficient Programming: Page programming allows for rapid data updates and modifications, reducing programming time.
  • Compact Size: Suitable for use in space-constrained applications, maximizing board real estate.
  • Secure Data: Protects sensitive information from unauthorized access and potential tampering.
  • Energy Efficient: Minimizes power consumption, extending battery life in portable devices and reducing overall system power usage.

Additional Details

The S25FL128LAGBHI023 utilizes a Serial Peripheral Interface (SPI) for easy integration with a wide range of microcontrollers and processors. It supports various SPI modes to accommodate different system requirements and configurations. The uniform sector architecture simplifies memory management by allowing easy erasure and programming of individual sectors, enhancing the flexibility of memory partitioning. This NOR flash memory device provides a cost-effective and reliable solution for embedded systems requiring high-density, non-volatile storage with low power consumption.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess