EN
  • EN
  • DE

PALC22V10L35PC

Part No PALC22V10L35PC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (O - R)
Description OT PLD 35 ns PDIP24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083864-PALC22V10L35PC
Categories OEM Parts(O-R)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PALC22V10L35PC CAD Model

Description

The PALC22V10L35PC is a Programmable Array Logic (PAL) device manufactured by Cypress Semiconductor Corp. It's designed for implementing custom logic functions in various digital systems. The 'C' signifies CMOS technology for low power. The '22V10' indicates its architecture with 22 inputs and 10 configurable outputs. The 'L' denotes low power operation and '35' refers to the propagation delay. 'PC' is likely the package type.

Applications

  • Low-power embedded systems: Suitable for battery-operated or energy-efficient applications.
  • Portable devices: Used in handheld devices and mobile systems to minimize power consumption.
  • Address decoding in memory systems: Employed to select memory locations while conserving power.
  • Peripheral interfacing: Implemented in control circuits for peripherals where low power is important.
  • State machine controllers: Utilized in designing sequential logic circuits for energy-conscious applications.

Features

  • Programmable AND array: Allows customization of logic functions to suit specific application requirements.
  • Configurable outputs: Each output can be independently configured as active high or active low.
  • Low-power CMOS technology: Reduces power consumption, making it suitable for energy-efficient designs.
  • Input/output cells with feedback: Provides flexibility in implementing complex logic functions with feedback paths.
  • TTL compatible inputs/outputs: Enables easy interfacing with standard TTL logic devices.

Benefits

  • Extended battery life: Low power consumption contributes to longer battery life in portable applications.
  • Flexibility: Facilitates the implementation of complex and customized logic functions.
  • Reduced component count: Consolidates multiple logic gates into a single chip, simplifying system design.
  • Customizable logic: Allows designers to tailor the device to specific application needs.
  • Simplified design process: Reduces design complexity compared to discrete logic implementations.

Additional Details

The PALC22V10L35PC is typically available in a plastic package. Key specifications include propagation delay, power dissipation, input/output voltage levels, and operating temperature range. The internal architecture includes a programmable AND array connected to a fixed OR array with configurable output macrocells. Each macrocell can be configured as registered or combinatorial, and active high or active low. Programming requires a specialized PAL programmer, and the device is generally electrically erasable for reprogramming and design iteration.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us
Yageo
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess