EN
  • EN
  • DE

MB9AF132MPMC1-G-SNE2

Part No MB9AF132MPMC1-G-SNE2
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076314-MB9AF132MPMC1-G-SNE2
Categories OEM Parts(M-N)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB9AF132MPMC1-G-SNE2 CAD Model

Description

The MB9AF132MPMC1-G-SNE2 is a microcontroller manufactured by Cypress Semiconductor Corp. and belongs to the FM3 family. It is based on the ARM Cortex-M3 processor core, offering a combination of efficient processing capabilities and low power consumption, making it well-suited for various embedded applications.

Applications

  • Battery-powered devices: Ideal for applications such as remote controls, sensors, and portable instruments where low power consumption is critical.
  • Industrial control systems: Can be used for controlling machinery, monitoring processes, and managing data in industrial environments.
  • Home appliances: Suitable for use in appliances like washing machines, refrigerators, and air conditioners for controlling various functions.
  • Automotive applications: Can be implemented in automotive systems for controlling sensors, actuators, and other electronic components.
  • Medical devices: Suitable for medical applications such as patient monitoring, diagnostic equipment, and drug delivery systems.

Features

  • ARM Cortex-M3 processor core: Provides efficient processing performance while minimizing power consumption.
  • Flash memory: Offers on-chip storage for program code and data.
  • SRAM: Provides volatile memory for data storage during program execution.
  • Timers and counters: Enables precise timing and counting functions for various applications.
  • Serial communication interfaces (UART, SPI, I2C): Allows for communication with external devices and sensors.
  • Analog-to-digital converters (ADCs): Facilitates the conversion of analog signals to digital data.
  • Digital-to-analog converters (DACs): Enables the conversion of digital data to analog signals.
  • Input/output (I/O) ports: Provides connectivity to external devices and circuits.

Benefits

  • Low power consumption: Enables extended battery life for portable applications.
  • High performance: Provides sufficient processing power for demanding embedded tasks.
  • Integrated peripherals: Reduces the need for external components, simplifying system design and reducing cost.
  • Flexible communication options: Allows for easy integration with various external devices and systems.
  • Comprehensive development tools: Simplifies the development process and reduces time-to-market.

Additional Details

The MB9AF132MPMC1-G-SNE2 microcontroller typically operates within a specific voltage range (e.g., 2.7V to 5.5V) and temperature range (e.g., -40°C to +85°C), allowing it to function reliably in diverse environments. It includes a watchdog timer for system monitoring and reset capabilities, enhancing system stability. The device is available in a specific package (e.g., LQFP) with a defined pin count, influencing its integration into circuit boards.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess