EN
  • EN
  • DE

MB95F634KPMC-G-UNE2

Part No MB95F634KPMC-G-UNE2
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case QFP
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 715193-MB95F634KPMC-G-UNE2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MB95F634KPMC-G-UNE2 CAD Model

Description

The MB95F634KPMC-G-UNE2 is a microcontroller from Cypress Semiconductor Corp, belonging to the F²MC-8FX family. This microcontroller is designed for a broad range of embedded control applications, particularly those requiring efficient performance and a rich set of peripherals.

Applications

  • Motor Control: Suitable for controlling BLDC motors, stepper motors, and DC motors in appliances and industrial equipment.
  • Industrial Automation: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and sensor systems.
  • Home Appliances: Employed in washing machines, refrigerators, air conditioners, and other appliances.
  • Consumer Electronics: Found in power tools, toys, and other consumer products requiring embedded control.
  • Lighting Control: Used in LED lighting systems and other lighting applications.

Features

  • F²MC-8FX CPU Core: High-performance 8-bit CPU core for efficient processing.
  • Flash Memory: Incorporates on-chip flash memory for storing the program code, allowing for easy updates and modifications.
  • SRAM: Includes SRAM for data storage and runtime variables.
  • Timers/Counters: Equipped with versatile timers and counters for various timing functions, PWM generation, and event counting.
  • A/D Converter (ADC): Features an Analog-to-Digital Converter for interfacing with analog sensors and signals.
  • UART, CSI, I2C Communication Interfaces: Provides multiple serial communication interfaces for connecting to other devices and systems.
  • Low-Voltage Detection: Includes low-voltage detection (LVD) functionality for safe operation and data protection.

Benefits

  • High Performance: The F²MC-8FX CPU core delivers excellent performance for demanding embedded applications.
  • Flexibility: The rich set of peripherals enables flexible control and communication capabilities.
  • Easy Programming: Cypress provides comprehensive development tools and documentation for easy programming and debugging.
  • Reliability: Designed for reliable operation in industrial and consumer environments.
  • Cost-Effective: Provides a cost-effective solution for embedded control applications.

Additional Details

The MB95F634KPMC-G-UNE2 typically operates at a specific clock frequency and within a defined voltage range. The device's flash memory allows for in-system programming, making firmware updates convenient. The ADC enables the microcontroller to interface with analog sensors for data acquisition and control. The UART, CSI, and I2C interfaces allow for communication with other devices and peripherals. Detailed specifications, including memory sizes, clock speed, pinout, and electrical characteristics, can be found in the Cypress Semiconductor datasheet for this part number. This microcontroller is suitable for applications requiring real-time control, data acquisition, and communication capabilities.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Lowest to $2.0975

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess