EN
  • EN
  • DE

MB91F466HAPMC-GSE2

Part No MB91F466HAPMC-GSE2
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1160481-MB91F466HAPMC-GSE2
Categories Embedded - Microcontrollers
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MB91F466HAPMC-GSE2 CAD Model

Description

The MB91F466HAPMC-GSE2 is a 32-bit microcontroller manufactured by Cypress Semiconductor. This microcontroller is part of the F²MC-16LX family and is designed for embedded control applications requiring high performance and a wide range of peripherals. It is particularly well-suited for automotive and industrial control systems.

Applications:

  • Automotive Control Systems: Engine control, transmission control, and body control modules.
  • Industrial Automation: Programmable logic controllers (PLCs), motor control, and robotics.
  • Consumer Electronics: Home appliances, power tools, and audio/video equipment.
  • Medical Devices: Portable medical instruments and monitoring systems.

Features:

  • 32-bit CPU Core: Provides high processing power for complex algorithms and real-time control.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data processing.
  • Extensive Peripherals: Features timers, counters, ADCs, DACs, and communication interfaces such as UART, SPI, and CAN.
  • Low-Power Consumption: Designed for energy-efficient operation in battery-powered or low-power applications.
  • Automotive-Grade: Qualified for use in harsh automotive environments, ensuring reliability and durability.
  • Safety Features: Incorporates hardware and software safety mechanisms for functional safety compliance.

Benefits:

  • High Performance: Enables fast and efficient execution of control algorithms, improving system responsiveness.
  • Reduced System Cost: Integrates multiple functions on a single chip, reducing the need for external components.
  • Enhanced Reliability: Ensures stable and reliable operation in demanding environments.
  • Simplified Development: Supported by a comprehensive development environment, including compilers, debuggers, and emulators.
  • Improved System Integration: Facilitates seamless integration with other system components through various communication interfaces.
  • Increased Design Flexibility: Offers a wide range of configurable options to meet specific application requirements.

Technical Specifications:

The MB91F466HAPMC-GSE2 operates at a specific clock frequency, typically in the MHz range. It features a specific amount of Flash memory and RAM, depending on the configuration. The operating voltage range and temperature range are specified in the product datasheet. The package type is typically a QFP or LQFP, which allows for easy mounting on a PCB. Detailed electrical characteristics, timing diagrams, and pinout information are available in the manufacturer's datasheet.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess