EN
  • EN
  • DE

MB90F394HAPMCR-GSE1

Part No MB90F394HAPMCR-GSE1
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076216-MB90F394HAPMCR-GSE1
Categories OEM Parts(M-N)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB90F394HAPMCR-GSE1 CAD Model

Description

The MB90F394HAPMCR-GSE1 is a 16-bit microcontroller manufactured by Cypress Semiconductor Corp. It's part of the F²MC-16LX family, known for its high performance and integrated peripherals, making it suitable for a wide range of embedded control applications.

Applications:

  • Automotive body control systems
  • Industrial automation and control
  • Motor control applications
  • Home appliances
  • Office automation equipment

Features:

  • CPU: 16-bit F²MC-16LX CPU core with a maximum operating frequency.
  • Memory: Integrated Flash memory for program storage and RAM for data manipulation.
  • Timers: Multiple timers/counters for various timing and control functions.
  • Communication Interfaces: Includes UART, CSI, and I²C interfaces for serial communication.
  • A/D Converter: Analog-to-digital converter for interfacing with analog sensors.
  • I/O Ports: General-purpose I/O ports for interfacing with external devices.
  • Low-Power Consumption: Designed for low power operation, suitable for battery-powered applications.
  • Package: Available in a specific package type (e.g., LQFP) suitable for surface mount assembly.

Benefits:

  • High Performance: The 16-bit CPU core enables efficient execution of complex control algorithms.
  • Integrated Peripherals: Reduces the need for external components, saving board space and cost.
  • Versatile Communication Interfaces: Allows easy communication with other devices and systems.
  • Low Power Consumption: Extends battery life in portable applications.
  • Robust Design: Designed for reliable operation in harsh environments.

Additional Details:

The MB90F394HAPMCR-GSE1 typically includes features like a watchdog timer for system monitoring and reset functionality. The specific memory sizes (Flash and RAM), operating voltage range, and temperature range are defined in the product datasheet. Programming and debugging are usually supported through JTAG or similar interfaces.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess