EN
  • EN
  • DE

CYRF69103-40LTXC

Part No CYRF69103-40LTXC
Manufacturer Cypress Semiconductor Corp
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM>1GHZ 40-VFQFN / RF Transceiver GFSK 40-Pin QFN EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Cypress Semiconductor Corp
Series PRoC
Packaging Tray
Type TxRx + MCU
RF Family/Standard General ISM > 1GHZ
Modulation DSSS, GFSK
Frequency 2.4GHz
Data Rate (Maximum) 1Mbps
Power - Output 4dBm
Sensitivity -97dBm
Memory Size 8kB Flash, 256B SRAM
Serial Interfaces SPI
GPIO 15
Operating Supply Voltage 1.8 V ~ 3.6 V
Current - Receiving 18.9mA ~ 21.9mA
Current - Transmitting 21.2mA ~ 39.9mA
Operating Temperature Range 0°C ~ 70°C
Package 40-VFQFN Exposed Pad
Win Source Part Number 772209-CYRF69103-40LTXC
Popularity Medium
Supply and Demand Status Limited
Family Name CYRF69103
ECCN 5A991.g
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CYRF69103-40LTXC CAD Model

Description

The CYRF69103-40LTXC is a product of Cypress Semiconductor Corp.

  • Type: TxRx + MCU
  • Series: PRoC
  • Frequency: 2.4GHz
  • Flash: 8kB
  • SRAM Memory Size: 256B
  • Power-Output: 4dBm
  • Sensitivity: -97dBm
  • Current for Receiving: 18.9mA ~ 21.9mA
  • GPIO Pins: 15
  • Alternative Parts (Cross-reference): RU2441H04JDA, nRF24L01-REEL, nRF24L01P-R7

You May Also Be Interested in

NXP / Nexperia
KW47 AUTO HVQFN48
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1159 $50.4165
1,055+ $0.0951 $100.3305
1,630+ $0.0921 $150.1230
2,245+ $0.0892 $200.2540
2,905+ $0.0862 $250.4110
3,885+ $0.0773 $300.3105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess