EN
  • EN
  • DE

CYBT-213043-02

Part No CYBT-213043-02
Manufacturer Cypress Semiconductor Corp
Catalog OEM Souring
Description Bluetooth / 802.15.1 Modules Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1465435-CYBT-213043-02
Manufacturer Cypress Semiconductor Corp
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation GFSK
Frequency 2.4GHz
Data Rate 3Mbps
Power - Output 4dBm
Sensitivity -95dBm
Serial Interfaces GPIO, HCI, I2C, I2S, PCM, PWM, SPI, UART
Antenna Type PCB Trace
Memory Size 256kB Flash, 176kB RAM
Voltage - Supply 1.71V ~ 3.3V
Current - Receiving 5.9mA
Current - Transmitting 5.8mA
Mounting Type Surface Mount
Operating Temperature -30°C ~ 85°C
Package / Case 35-SMD Module
Ultra Librarian 3D Model Ultra Librarian CYBT-213043-02 CAD Model

Description

The CYBT-213043-02 is a Bluetooth module developed by Cypress, embodying the pinnacle of wireless communication technology tailored for low-energy applications. This module is equipped with Bluetooth 5.0, the latest version of Bluetooth technology, offering enhanced features such as increased range, faster speed, and improved overall efficiency. Designed for easy integration into a variety of electronic devices, the CYBT-213043-02 supports both single-mode and dual-mode operations, enabling it to cater to a broad spectrum of Bluetooth applications, including Internet of Things (IoT) devices, wearable technology, and smart home systems. It is characterized by its small form factor, energy efficiency, and robust connectivity, ensuring reliable wireless communication in environments where space and power are at a premium. Cypress's expertise in wireless technology is showcased in the CYBT-213043-02, providing developers and manufacturers with a versatile tool to elevate the wireless capabilities of their products.

You May Also Be Interested in

Cypress Semiconductor Corp
MCU PSoC 4200L 48MHz 128KB QFN Ind
Need more? Email Us
STMicroelectronics
MCU L4S5 Arm Cortex-M4 2MB LQFP-100
Lowest to $20.2223
STMicroelectronics
MCU G473 Arm Cortex-M4 128KB BGA-100 -40+ 125C
Need more? Email Us
Renesas Electronics America
MCU
Need more? Email Us
STMicroelectronics
MCU F103 Arm Cortex-M3 32KB LQFP-64
Lowest to $7.2548
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB CSP Ind
Lowest to $1.3063
Freescale Semiconductor - NXP
8bit MCU with 60K Flash
Need more? Email Us
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Lowest to $62.0189
Toshiba Semiconductor and Storage
8biTb Microprocessor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess