EN
  • EN
  • DE

CY8C386LTI-030ESI

Part No CY8C386LTI-030ESI
Manufacturer Cypress Semiconductor Corp
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821439-CY8C386LTI-030ESI
Ultra Librarian 3D Model Ultra Librarian CY8C386LTI-030ESI CAD Model

Description

The CY8C386LTI-030ESI is a programmable system-on-chip (PSoC) microcontroller from Cypress Semiconductor. It integrates configurable analog and digital peripherals with a CPU core, enabling flexible and customizable embedded system designs. This device is designed for applications requiring a combination of analog front-end processing, digital control, and connectivity. The PSoC architecture allows designers to define and implement custom hardware blocks using a library of pre-configured components.

Applications:

  • Industrial control systems
  • Medical devices
  • Consumer electronics
  • Automotive applications
  • Sensor interfaces and signal conditioning

Features:

  • PSoC Architecture: Enables custom hardware configuration using configurable analog and digital blocks.
  • 32-bit ARM Cortex-M3 CPU: Provides a powerful processing core for complex algorithms and control functions.
  • Programmable Analog Blocks: Includes configurable amplifiers, filters, ADCs, and DACs.
  • Programmable Digital Blocks: Supports a variety of digital peripherals, including timers, counters, PWMs, and communication interfaces.
  • CapSense: Integrated capacitive sensing for touch interfaces.
  • Low Power Operation: Designed for energy-efficient applications.
  • Extensive Connectivity: Supports UART, SPI, I2C, and USB communication interfaces.

Benefits:

  • Flexibility: The PSoC architecture allows designers to tailor the hardware to specific application requirements, reducing the need for external components.
  • Integration: Combines analog, digital, and processing functions into a single chip, minimizing board space and system cost.
  • Performance: The ARM Cortex-M3 core provides high processing power for demanding applications.
  • Ease of Use: The PSoC Creator IDE provides a graphical environment for designing and programming the device.
  • Reduced BOM Cost: Integrating multiple functions into a single chip reduces the number of external components required.

Additional Details:

The CY8C386LTI-030ESI operates with a wide voltage range and includes various power-saving modes to extend battery life in portable applications. It has a wide operating temperature and is available in a TQFP package. It's a popular choice for embedded systems requiring mixed-signal capabilities and a high degree of configurability.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Comet America, LP
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8776 $59.6328
8+ $16.3098 $130.4784
11+ $15.8004 $173.8044
16+ $15.2910 $244.6560
20+ $14.7817 $295.6340
27+ $13.2525 $357.8175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess