EN
  • EN
  • DE

CY8C24423A-24LTXI

Part No CY8C24423A-24LTXI
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description PSoC Programmable System-on-Chip
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Series PSOC1 CY8C24xxx
Packaging Tray
Core Processor M8C
Core Size 8-Bit
Speed 24MHz
Connectivity I2C, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 24
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 2.4 V ~ 5.25 V
Data Converters A/D 2x14b; D/A 2x9b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-UFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 1165807-CY8C24423A-24LTXI
Manufacturer Homepage www.cypress.com
Family Name CY8C24423A
Introduction Date March 25, 2004
ECCN EAR99
Country of Origin Philippines, Taiwan
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY8C24423A-24LTXI CAD Model

Description

The CY8C24423A-24LTXI is a PSOC1 CY8C24xxx IC from Cypress Semiconductor Corp.

  • Packaging: tray
  • Operating Temperature: -40°C to 85°C (TA)
  • Core Processor: M8C
  • Speed: 24MHz
  • Package: 32-UFQFN exposed pad
  • Core Size: 8-bit
  • Connectivity: I2C, SPI, and UART/USART
  • Peripherals: POR, PWM, and WDT
  • I/O: 24
  • Program Memory Size: 4KB (4K x 8)
  • Program Memory Type: FLASH
  • RAM Size: 256 x 8
  • Data Converters: A/D 2x14b; D/A 2x9b
  • Oscillator Type: internal
  • Supply Voltage: 2.4 V to 5.25 V
  • Part Number Series: CY8C24423A
  • Alternative Parts: STM8AF62A6UCX, STM8AF52A6UCY, and STM8AF5286UC
  • Introduction Date: March 25, 2004
  • ECCN: EAR99
  • Country of Origin: Philippines, Taiwan
  • Estimated EOL Date: 2024
  • Supply and Demand Status: balanced

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2254 $56.0286
20+ $5.1080 $102.1600
31+ $4.9484 $153.4004
42+ $4.7887 $201.1254
55+ $4.6291 $254.6005
73+ $4.1503 $302.9719
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,353 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess