EN
  • EN
  • DE

CY8C21123-SXC

Part No CY8C21123-SXC
Manufacturer Cypress Semiconductor Corp
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821435-CY8C21123-SXC
Ultra Librarian 3D Model Ultra Librarian CY8C21123-SXC CAD Model

Description

The CY8C21123-SXC is a member of the Cypress PSoC™ 1 family, offering a versatile programmable system-on-chip solution. It combines a microcontroller core with configurable analog and digital blocks, enabling designers to create custom solutions for a wide range of applications. This integration minimizes external components, reduces board space, and simplifies the overall system design.

Applications:

  • Consumer Electronics: Used in remote controls, small appliances, and other consumer devices requiring a compact and flexible control solution.
  • Industrial Control: Suitable for simple motor control, sensor monitoring, and basic automation tasks.
  • Lighting Control: Can be implemented in dimmers, timers, and other lighting management systems.
  • White goods: Including appliance control.

    Features:

    • M8C Microcontroller Core: An efficient 8-bit processor providing ample processing power for embedded applications.
    • Configurable Analog Blocks: Including amplifiers, comparators, and filters that can be customized to suit specific needs.
    • Configurable Digital Blocks: Offering a variety of digital peripherals such as timers, counters, PWMs, and serial communication interfaces.
    • Flash Memory: Provides on-chip program storage for the microcontroller.
    • SRAM Memory: Offers on-chip data storage for variables and temporary data.
    • Flexible I/O Pins: Configurable I/O pins allow for versatile connectivity to external devices.

    Benefits:

    • Reduced System Cost: Integrating multiple functions into a single chip reduces the need for external components, lowering overall system cost.
    • Increased Design Flexibility: Configurable analog and digital blocks allow designers to tailor the device to specific application requirements.
    • Simplified Design Process: The PSoC Designer IDE simplifies the development process with a graphical user interface and comprehensive libraries.
    • Improved Performance: Configurable hardware resources allow for optimized system performance.

    Additional Details:

    The CY8C21123-SXC typically operates from a 5V supply and is available in a variety of package options. It supports various communication protocols, including UART, SPI, and I2C. The PSoC Designer software provides a user-friendly environment for configuring the device's analog and digital blocks and writing the application firmware. The device also features a watchdog timer to ensure system stability and prevent lock-up conditions. Its low power consumption makes it suitable for battery-powered applications.

You May Also Be Interested in

3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess