The CY7C68053A-56BA is a USB microcontroller manufactured by Cypress Semiconductor. It is a highly integrated device designed for a variety of USB applications, providing a flexible and cost-effective solution for bridging between USB and other interfaces. It integrates a USB 2.0 transceiver, a microcontroller core, and various peripherals into a single chip.
Applications
- USB bridges
- Embedded USB host controllers
- USB peripheral devices
- Data acquisition systems
- Industrial control devices
Features
- USB 2.0 Full-Speed/Low-Speed Transceiver
- 8051 Microcontroller Core
- 56-Pin SSOP Package
- Integrated RAM and ROM
- Multiple Serial Communication Interfaces (UART, SPI, I2C)
- Programmable I/O Pins
Benefits
- Simplified USB development with integrated USB transceiver and microcontroller core.
- Reduced board space due to high level of integration in a single chip.
- Flexible interface options with multiple serial communication interfaces.
- Cost-effective solution for USB applications.
- Easy to program and configure using Cypress development tools.
Additional Details
The CY7C68053A-56BA contains an enhanced 8051 microcontroller core, providing a familiar programming environment for developers. It supports both full-speed (12 Mbps) and low-speed (1.5 Mbps) USB operation. The integrated RAM and ROM provide storage for firmware and data. The device includes various serial communication interfaces, such as UART, SPI, and I2C, allowing for communication with other peripherals. The programmable I/O pins can be configured for various functions, providing flexibility in system design. The 56-Pin SSOP (Shrink Small Outline Package) package is suitable for surface mount assembly. It's commonly used in USB dongles, barcode scanners, and other USB-enabled devices requiring a compact and integrated solution.