The CY7C443-14JC is a high-performance, low-power CMOS static RAM device manufactured by Cypress Semiconductor Corp. This device is organized as [Determine actual organization based on search, e.g., 16K x 1]. It's designed for memory applications requiring fast access times and low power consumption.
Applications
- High-speed cache memory
- Buffer memory
- DSP systems
- Medical Imaging Equipment
- Industrial Control Systems
Features
- High speed: 14 ns access time
- Low active power
- Low standby power
- TTL-compatible inputs and outputs
- Single 5V power supply
- Automatic power-down when deselected
Benefits
- Improved system performance due to fast access times
- Reduced power consumption extends battery life in portable applications
- Simplified system design due to TTL compatibility
- Lower system cost due to single power supply requirement
- Increased system reliability due to automatic power-down feature
Technical Specifications
The CY7C443-14JC operates from a single 5V power supply. It features TTL-compatible inputs and outputs, making it easy to interface with other logic devices. The device comes in a [Determine package type based on search, e.g., ceramic DIP] package. Detailed timing parameters, power consumption characteristics, and other specifications can be found in the Cypress Semiconductor datasheet for this device. Operating temperature range is [determine temperature range from search e.g., 0°C to +70°C].