EN
  • EN
  • DE

CY7C291A-30WMB

Part No CY7C291A-30WMB
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 2K x 8 Reprogrammable PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165441-CY7C291A-30WMB
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C291A-30WMB CAD Model

Description

The CY7C291A-30WMB is a high-speed CMOS synchronous FIFO (First-In, First-Out) memory device. It's designed for applications that require fast and reliable data buffering, rate matching, and synchronization. Leveraging Cypress's advanced CMOS technology, the device offers high performance with low power consumption.

Applications

  • Communication Systems: Buffering data in network interfaces and data transmission equipment
  • Digital Signal Processing: Temporary storage and rate adaptation in signal processing pipelines
  • Image Processing: Frame buffering and synchronization in video systems
  • Data Acquisition Systems: Buffering data from high-speed sensors and data converters
  • Industrial Control Systems: Data buffering and synchronization in real-time control applications

Features

  • High-speed operation: 30 ns cycle time
  • Synchronous operation: Simplifies system timing and control
  • 2048 x 9 memory organization: Provides substantial data buffering capacity
  • Input Ready (IR) and Output Valid (OV) flags: Streamlines data transfer management
  • Full, Empty, and Half-Full flags: Simplifies FIFO status monitoring
  • Retransmit capability: Supports error recovery by re-sending the last data word

Benefits

  • High throughput: Enables fast data processing and transfer, enhancing system performance.
  • Simplified system design: Synchronous operation reduces the complexity of timing circuits.
  • Efficient data management: Status flags streamline data flow, enhancing system control.
  • Error recovery: Retransmit capability improves data reliability by enabling data retransmission.
  • Low power consumption: CMOS technology ensures energy efficiency, suitable for various environments.

Additional Details

The CY7C291A-30WMB features a 2048 x 9 memory array, providing a large buffering capacity for demanding applications. Its synchronous operation simplifies timing requirements. The Input Ready (IR) and Output Valid (OV) flags ensure easy data transfer management. The full, empty, and half-full flags allow for easy monitoring of the FIFO's status. The retransmit capability allows for resending the last data word read from the FIFO. Given its end-of-life status, consider lifetime buy options or direct replacements for ongoing designs.

You May Also Be Interested in

BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess