EN
  • EN
  • DE

CY7C199-15VXCT

Part No CY7C199-15VXCT
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description SRAM Chip Async Single 5V 256K-bit 32K x 8 15ns 28-Pin SOJ T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 249174-CY7C199-15VXCT
Popularity Low
Supply and Demand Status Limited
Family Name CY7C199
Introduction Date January 05, 1990
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian CY7C199-15VXCT CAD Model

Description

CY7C199-15VXCT Static RAM

Engineered for high-performance computing, the CY7C199-15VXCT static RAM delivers outstanding speed and reliability for a multitude of digital applications.

Features and Benefits

  • Ultra-fast Access: Delivers quick access times of 15 nanoseconds.
  • Power-efficient Design: Ideal for applications requiring minimal energy consumption.
  • Enhanced Durability: Built to withstand challenging environments, ensuring longevity.
  • Superior Noise Immunity: Maintains stability even amidst electrical disturbances.

Applications

  • Data Centers
  • Military Applications
  • Aerospace Systems
  • Communication Infrastructure
  • Smart Grids

Additional Details

The CY7C199-15VXCT is best known for its consistent performance and minimal energy demands, making it highly effective for high-stakes environments where reliability is non-negotiable.

You May Also Be Interested in

Hynix Semiconductor
SRAM 128Kx8-7 (1MBit)
Need more? Email Us
Samsung
DDR2 72Mb (2Mx36) CIO b2 SRAM
Need more? Email Us
Samsung
SRAM 4MX18
Need more? Email Us
Samsung
SRAM 512kx8 SOP Pb-Free
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Samsung
4M SRAM 512Kx8
Need more? Email Us
Samsung
QDR2 SRAM 2Mx18
Need more? Email Us
Samsung
SRAM sync 512Kx36
Need more? Email Us
Samsung
SRAM 512Kx36 Fast SRAM
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess