EN
  • EN
  • DE

CY7C199-15PC

Part No CY7C199-15PC
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description IC SRAM 256KBIT 15NS 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 256Kb (32K x 8)
Access Time 15ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 28-PDIP
Win Source Part Number 050671-CY7C199-15PC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name CY7C199
Introduction Date September 01, 2006
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CY7C199-15PC CAD Model

Description

CY7C199-15PC Static RAM

The CY7C199-15PC is a high-performance static RAM (SRAM) manufactured for seamless integration into a wide range of electronic applications. Known for its reliability and speed, it is an excellent choice for engineers seeking dependable memory solutions.

Features and Benefits

  • Fast Access Times: With a typical access time of 15 nanoseconds, it ensures rapid data retrieval.
  • Low Power Consumption: Designed for energy efficiency, making it ideal for battery-operated devices.
  • High Durability: Built to endure various environmental conditions, making it a robust choice for rigorous applications.
  • Noise Immunity: Exceptional resistance to noise, ensuring stable performance.

Applications

  • Embedded Systems
  • Networking Devices
  • Consumer Electronics
  • Telecommunication Equipment
  • Data Acquisition Systems

Additional Details

This SRAM is suitable for random data storage applications. It's an ideal choice for projects where data integrity and speed are crucial. The CY7C199-15PC offers flexibility and reliability, facilitating development in both prototyping and production stages.

You May Also Be Interested in

Rochester Electronics
STANDARD SRAM, 512KX24, 10NS
Lowest to $89.8336
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Lowest to $62.5629
Samsung
SRAM 1Mx36
Need more? Email Us
Samsung
QDR2 SRAM 2Mx18
Need more? Email Us
Samsung
SRAM 4MX18
Need more? Email Us
Samsung
SRAM sync 512Kx36
Need more? Email Us
Samsung
QDR2 SRAM 8Mx9 Pb-Free FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 288KBIT PARALLEL 100TQFP
Need more? Email Us
Samsung
SRAM 16MBit
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess