The CY7C1470V25-250AXI is a high-speed synchronous pipelined burst SRAM from Cypress Semiconductor. This SRAM is designed for applications requiring high bandwidth and fast access times. It is categorized as END-OF-LIFE, indicating that it is no longer actively manufactured.
Applications
- Networking equipment (routers, switches)
- High-performance computing
- Digital signal processing (DSP)
- Image processing
- Data acquisition systems
Features
- High-speed operation: 250 MHz clock frequency enables fast data transfer.
- Synchronous pipelined burst architecture: Allows for continuous data flow, maximizing bandwidth.
- 2.5V power supply: Operates at a low voltage to reduce power consumption.
- Byte write capability: Provides flexibility in data manipulation.
- Available in various package options: Offers flexibility in system design and integration.
Benefits
- Increased system performance: High-speed operation and burst architecture improve overall system performance.
- Reduced power consumption: Low voltage operation minimizes power usage.
- Simplified system design: Synchronous operation simplifies timing control.
- Efficient data transfer: Pipelined burst architecture maximizes data throughput.
- Flexible data manipulation: Byte write capability allows for precise data control.
Additional Details
The CY7C1470V25-250AXI is typically packaged in an AXI (TQFP) package. Due to its end-of-life status, it is important to verify availability and consider alternative components for new designs.