EN
  • EN
  • DE

CY7C146-55JI

Part No CY7C146-55JI
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 2Kx8 Dual-Port Static RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165208-CY7C146-55JI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C146-55JI CAD Model

Description

The CY7C146-55JI is a high-speed Static RAM (SRAM) device manufactured by Cypress Semiconductor. This SRAM is designed for applications that require fast access times and reliable data storage, making it suitable for use in various high-performance systems. As an end-of-life (EOL) product, it's crucial to verify its availability and consider alternatives for new designs.

Applications

  • Cache Memory: Used in high-speed cache memory systems in computers and other processing units.
  • Embedded Systems: Found in embedded systems requiring fast access to stored data.
  • Digital Signal Processing (DSP): Utilized in DSP applications for rapid data storage and retrieval.
  • Networking Equipment: Integrated into networking devices such as routers and switches.
  • Test and Measurement Equipment: Employed in test equipment requiring high-speed memory.

Features

  • High-Speed Access Time: Features a 55 ns access time, enabling rapid data retrieval.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered devices.
  • TTL-Compatible Inputs and Outputs: Simplifies integration with other TTL logic circuits.
  • Automatic Power-Down: Includes an automatic power-down feature for reduced power consumption during idle periods.
  • Easy Memory Expansion: Simplifies memory expansion through its straightforward interface.

Benefits

  • Fast Data Access: High-speed access time improves system performance and throughput.
  • Reduced Power Consumption: Low power consumption extends battery life and reduces energy costs.
  • Simplified Integration: TTL-compatible inputs and outputs streamline the integration process.
  • Extended Battery Life: Automatic power-down feature further extends battery life in portable applications.
  • Flexible Memory Configuration: Easy memory expansion allows for flexible system configuration and upgrades.

Additional Details

The CY7C146-55JI is typically packaged in a PDIP (Plastic Dual In-Line Package). This device requires a stable power supply and proper decoupling for reliable operation. Considering its end-of-life status, verify its availability and explore alternative solutions for new designs. Ensure timing parameters are carefully considered during system integration to achieve optimal performance.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess