EN
  • EN
  • DE

CY7C1399BL-12ZCT

Part No CY7C1399BL-12ZCT
Manufacturer Cypress Semiconductor Corp
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821411-CY7C1399BL-12ZCT
Ultra Librarian 3D Model Ultra Librarian CY7C1399BL-12ZCT CAD Model

Description

The CY7C1399BL-12ZCT is a high-performance, 2.5V or 3.3V synchronous pipelined burst SRAM from Cypress Semiconductor. This device is organized as 256K x 8 bits and is designed for applications requiring very fast memory access times and low latency.

Applications

  • Networking equipment
  • Telecommunications systems
  • High-performance computing
  • Digital signal processing
  • Embedded systems

Features

  • Fast Access Time: 12 ns clock cycle time enables quick data retrieval.
  • Synchronous Pipelined Burst Architecture: Provides high-speed data transfer rates.
  • Selectable Pipelined or Flow-Through Output Mode: Offers flexibility in design.
  • Byte Write Enable: Allows individual byte writes.
  • TTL-Compatible Inputs and Outputs: Ensures compatibility with a wide range of systems.
  • Available in various packages: Including SOJ and TSOP packages.

Benefits

  • High Performance: Enables high-speed data processing and low latency.
  • Efficient Data Transfer: Maximizes throughput with pipelined burst architecture.
  • Simplified System Design: TTL compatibility eases integration into existing systems.
  • Versatile: Suitable for a wide range of applications requiring fast SRAM.
  • Reliable Operation: Ensures stable performance in demanding environments.

Specifications

The CY7C1399BL-12ZCT SRAM operates at 2.5V or 3.3V. It has a clock cycle time of 12 ns. It supports burst lengths of 1, 2, 4, or 8. The operating temperature range is -40°C to +85°C. The package is a 32-lead TSOP (Thin Small Outline Package).

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5689 $62.7560
90+ $1.2874 $115.8660
140+ $1.2471 $174.5940
195+ $1.2069 $235.3455
250+ $1.1667 $291.6750
335+ $1.0460 $350.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,190 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess