EN
  • EN
  • DE

CY7C1354CV25-166BZXC

Part No CY7C1354CV25-166BZXC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 9-Mbit (256K x 36/512K x 18) Pipelined SRAM with NoBL™ Architecture
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165034-CY7C1354CV25-166BZXC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C1354CV25-166BZXC CAD Model

Description

The CY7C1354CV25-166BZXC is a synchronous pipelined burst SRAM (Static Random-Access Memory) device manufactured by Cypress Semiconductor Corp. As a member of Cypress's high-performance SRAM family, it is designed for applications demanding high bandwidth and fast access times. This particular part is categorized as END-OF-LIFE, meaning it is no longer actively manufactured or supported by Cypress.

Applications

  • Networking equipment: Routers, switches, and other network infrastructure devices benefit from the fast memory access for packet processing and buffering.
  • High-performance computing: Used in cache memory systems or other applications requiring rapid data storage and retrieval.
  • Telecommunications: Improves data throughput in telecommunications systems, such as wireless base stations.
  • Image Processing: High-speed image and video processing applications.
  • Test and measurement equipment: Used in high-speed data acquisition systems.

Features

  • High-speed clock frequency: 166 MHz operation.
  • Synchronous pipelined burst architecture: Enables high data throughput.
  • 2.5V power supply: Operates at a low voltage to minimize power consumption.
  • Available in BGA (Ball Grid Array) package: Provides high pin density and good thermal performance.
  • Internal input resistors: Reduce external component count and improve signal integrity.
  • Byte Write and Global Write control: Offers flexible write operation options.
  • Supports multiple burst modes: Linear and Interleaved burst modes supported.

Benefits

  • Increased system performance: High clock frequency and synchronous burst architecture enable faster data processing.
  • Reduced power consumption: 2.5V operation lowers power requirements, making it suitable for power-sensitive applications.
  • Simplified system design: Internal input resistors and BGA package reduce board space and component count.
  • Improved signal integrity: Internal resistors and optimized package design enhance signal quality.
  • Extended product life: Although now end-of-life, its reliable design contributed to longevity when it was actively produced.

Additional Details

The CY7C1354CV25-166BZXC features a burst counter that allows for efficient data transfer in burst mode. The synchronous nature of the SRAM ensures that all data transfers are synchronized to the clock signal, providing predictable timing and improved system reliability. The BGA package offers improved thermal performance compared to traditional leaded packages, allowing the device to operate at higher temperatures. Consult the Cypress datasheet for complete electrical characteristics, timing diagrams, and package dimensions.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess