EN
  • EN
  • DE

CY7C1339G-200AXC

Part No CY7C1339G-200AXC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 4 - MBIT ( 128K X 32 ) PIPELINED SYNC SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165006-CY7C1339G-200AXC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C1339G-200AXC CAD Model

Description

The CY7C1339G-200AXC is a high-speed synchronous pipelined burst SRAM (Static Random Access Memory) from Cypress Semiconductor. This memory device is designed for high-performance applications requiring fast data access and high bandwidth, making it suitable for networking, telecommunications, and high-end computing systems. Being an end-of-life product, it is important to check availability and consider alternatives for new designs.

Applications

  • Networking Equipment: Routers, switches, and network interface cards (NICs) utilize this SRAM for packet buffering, routing tables, and other high-speed data storage requirements.
  • Telecommunications Systems: Employed in base stations, wireless communication devices, and optical networking equipment for signal processing and data buffering.
  • High-Performance Computing: Used in servers, workstations, and other high-end computing systems for cache memory and data storage applications.
  • Test and Measurement Equipment: Incorporated in oscilloscopes, logic analyzers, and other test instruments for high-speed data acquisition and analysis.
  • Imaging and Video Processing: Utilized in medical imaging devices, video cameras, and other imaging systems for frame buffering and image processing.

Features

  • High-Speed Operation: 200 MHz clock frequency enables fast data access and high bandwidth.
  • Synchronous Pipelined Burst Architecture: Optimizes data throughput and reduces latency.
  • On-Chip Address Counter: Simplifies memory addressing and reduces external logic requirements.
  • Byte Write Enable: Allows individual byte write operations for increased flexibility.
  • Power-Down Mode: Reduces power consumption during idle periods.
  • TTL-Compatible Inputs and Outputs: Ensures compatibility with other logic devices.

Benefits

  • High System Performance: Fast clock frequency and pipelined architecture enable high-speed data transfer, improving overall system performance.
  • Increased Data Throughput: Synchronous burst mode optimizes data throughput, allowing for efficient data processing.
  • Simplified System Design: On-chip address counter simplifies memory addressing, reducing design complexity.
  • Reduced Power Consumption: Power-down mode minimizes power consumption during idle periods, extending battery life in portable devices.
  • Enhanced System Reliability: High-performance design and robust construction ensure reliable operation in demanding environments.

Additional Details

The CY7C1339G-200AXC is typically packaged in a 100-pin TQFP (Thin Quad Flat Pack). It requires a stable power supply and proper decoupling capacitors for reliable operation. The device is designed to operate with a 3.3V power supply. Given it is an end-of-life product, designers should consider potential replacement parts for new projects. This device requires careful consideration of timing parameters during system integration.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 311 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess