EN
  • EN
  • DE

CY7C1315AV18-250BZC

Part No CY7C1315AV18-250BZC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 18-Mb QDRTM-II SRAM 4-Word Burst Architecture
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164953-CY7C1315AV18-250BZC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C1315AV18-250BZC CAD Model

Description

The CY7C1315AV18-250BZC is a high-speed synchronous pipelined Burst SRAM (Static Random-Access Memory) device from Cypress Semiconductor. It's designed for applications requiring high bandwidth and low latency, such as networking, communications, and high-performance computing. The '250' in the part number indicates the operating frequency in MHz.

Applications

  • Networking switches and routers
  • High-performance computing systems
  • Telecommunications equipment
  • Data storage systems
  • Image processing

Features

  • High-speed operation (250 MHz)
  • Synchronous pipelined burst architecture
  • 18-bit data bus width
  • 2MB memory density
  • 3.3V power supply
  • Zero bus turnaround latency
  • Available in a BGA (Ball Grid Array) package

Benefits

  • Enables high-bandwidth data transfer, improving system throughput.
  • Reduces latency for faster response times.
  • Provides ample memory capacity for data buffering and processing.
  • Simplifies system integration with synchronous operation.
  • Maximizes system performance with zero bus turnaround.
  • Space-saving BGA package for high-density board designs.

Specifications

Key specifications for the CY7C1315AV18-250BZC include:

  • Operating Frequency: 250 MHz
  • Memory Density: 2 Mbits (128K x 18)
  • Supply Voltage: 1.8V
  • Interface: Synchronous
  • Access Time: Check the datasheet (Typically very low latency due to pipelined architecture)
  • Operating Temperature: Refer to datasheet for specific range
  • Package: BGA

For detailed specifications, electrical characteristics, and timing diagrams, refer to the official Cypress Semiconductor datasheet for the CY7C1315AV18-250BZC.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess