EN
  • EN
  • DE

CY7C1061GE30-10ZXI

Part No CY7C1061GE30-10ZXI
Manufacturer Cypress Semiconductor Corp
Catalog IT infrastructure Memory
Description SRAM 1Mx16 (16Mb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1454881-CY7C1061GE30-10ZXI
Manufacturer Cypress Semiconductor Corp
Package Tray;Tray
Product Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 16Mbit
Memory Organization 1M x 16
Memory Interface Parallel
Write Cycle Time - Word, Page 10ns
Access Time 10ns
Voltage - Supply 2.2 V ~ 3.6 V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP I
Ultra Librarian 3D Model Ultra Librarian CY7C1061GE30-10ZXI CAD Model

Description

The CY7C1061GE30-10ZXI is a Static Random-Access Memory (SRAM) device produced by Cypress, offering 1Mx16 bit (16 megabit) storage capacity. SRAMs like the CY7C1061GE30-10ZXI are known for their fast access times and low latency compared to other types of memory, making them ideal for applications requiring quick data retrieval without delays. Operating at 3.0 volts, this particular SRAM module is designed for high performance in applications such as digital signal processing, networking, and other embedded systems where speed and reliability are critical. Unlike DRAM, SRAM does not need to be periodically refreshed, which simplifies system design and increases reliability. The CY7C1061GE30-10ZXI is distinguished by its zero wait state operation at a 10 ns access time, making it an excellent choice for designers looking to optimize the performance and efficiency of their systems.

You May Also Be Interested in

Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
DELL M393B5170FH0-CH9
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess