EN
  • EN
  • DE

CY7C1021-12ZCT

Part No CY7C1021-12ZCT
Manufacturer Cypress Semiconductor Corp
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821387-CY7C1021-12ZCT
Ultra Librarian 3D Model Ultra Librarian CY7C1021-12ZCT CAD Model

Description

The CY7C1021-12ZCT is a high-performance CMOS static RAM (SRAM) device from Cypress Semiconductor. It is organized as 128K x 8 bits and features fast access times, making it suitable for various high-speed memory applications.

Applications:

  • Networking equipment: Used in routers, switches, and network interface cards (NICs) for high-speed data buffering and caching.
  • Industrial automation: Employed in programmable logic controllers (PLCs) and other industrial control systems for storing program code and data.
  • Medical devices: Integrated into medical imaging equipment and patient monitoring systems for fast data acquisition and processing.
  • Telecommunications: Utilized in base stations and other telecommunications equipment for signal processing and data storage.
  • Test and measurement equipment: Used in oscilloscopes, logic analyzers, and other test equipment for capturing and analyzing high-speed signals.

Features:

  • Memory Size: 1 Mbit (128K x 8) SRAM.
  • Access Time: Fast access time of 12 ns.
  • Operating Voltage: 5V.
  • Package: Available in a 32-pin TSOP (Thin Small Outline Package).
  • Operating Temperature: Industrial temperature range.
  • Data Retention: High data retention capability.

Benefits:

  • High Performance: Fast access time enables high-speed data processing.
  • Easy Integration: Standard TSOP package simplifies integration into existing systems.
  • Reliable Operation: Wide operating temperature range ensures reliable performance in various environments.
  • Data Integrity: High data retention capability ensures data integrity.

Additional Details:

The CY7C1021-12ZCT SRAM is designed with advanced CMOS technology for high performance. It supports various operating modes, including read, write, and standby modes. The device also includes features such as address latches and output enable control for easy interface with microprocessors and microcontrollers. Its combination of speed and reliability makes it suitable for a wide range of applications. The SRAM is available in a lead-free package, compliant with RoHS standards.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess