EN
  • EN
  • DE

CY7C1011CV33-10

Part No CY7C1011CV33-10
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description SRAM 128Kx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957195-CY7C1011CV33-10
Series *
Ultra Librarian 3D Model Ultra Librarian CY7C1011CV33-10 CAD Model

Description

The CY7C1011CV33-10 is a high-performance CMOS static RAM organized as 128K words by 8 bits. It's designed for memory applications requiring fast access times, low power consumption, and high reliability. Manufactured by Cypress Semiconductor Corp, this SRAM device is well-suited for various embedded systems and cache memory applications.

Applications:

  • Cache memory for microprocessors
  • Embedded systems requiring fast data access
  • Networking equipment
  • Digital signal processing (DSP) systems
  • High-speed data acquisition systems

Features:

  • High-speed access time: 10 ns
  • Low active power consumption
  • 3.3V power supply operation
  • Fully static operation: no clock or refresh required
  • TTL-compatible inputs and outputs
  • Available in various package options, including SOJ and TSOP
  • Data retention voltage as low as 2V

Benefits:

  • Increased system performance due to fast access times
  • Reduced power consumption, leading to longer battery life in portable applications
  • Simplified system design due to fully static operation
  • Easy integration with standard TTL logic
  • Flexibility in package selection to suit different board layouts
  • Reliable data storage even with low power supply voltages

Additional Details:

The CY7C1011CV33-10 utilizes advanced circuit design techniques to achieve its high speed and low power characteristics. It features equal access and cycle times and operates from a single 3.3V power supply. The device is available in various temperature ranges to suit different operating environments. The SRAM is designed to be highly reliable and robust, ensuring data integrity in demanding applications.

This SRAM offers significant advantages in applications where speed, power consumption, and reliability are critical. Its fast access time makes it ideal for use as cache memory, allowing microprocessors to access data quickly and efficiently. Its low power consumption makes it suitable for portable devices and other applications where power is a concern. Its fully static operation simplifies system design and eliminates the need for complex refresh circuitry.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 36M PARALLEL 165FBGA / 36-Mbit QDR® II SRAM 4-Word Burst Architecture
Lowest to $2.4752
Cypress Semiconductor Corp
IC SRAM 8MBIT PARALLEL 44TSOP II
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 165FBGA / 18-Mbit QDR® II SRAM Two-Word Burst Architecture
Lowest to $1.8459
ISSI, Integrated Silicon Solution Inc
IC SRAM 18M PARALLEL 165TFBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC SRAM 8M PARALLEL 48VFBGA
Lowest to $4.7933
Cypress Semiconductor Corp
IC NVSRAM 8M PARALLEL 48FBGA / 8 Mbit (1024K x 8/512K x 16) nvSRAM
Lowest to $67.6508
Cypress Semiconductor Corp
IC SRAM 4.5M PARALLEL 100TQFP / 4-Mbit (128K x 36) Pipelined Sync SRAM
Lowest to $8.1393
Alliance Memory, Inc.
IC SRAM 16MBIT PARALLEL 48FPBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4M PARALLEL 44TSOP II / 3.3V CMOS Static RAM
Lowest to $7.6015

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.5820 $75.5820
2+ $62.0166 $124.0332
3+ $60.0785 $180.2355
4+ $58.1404 $232.5616
6+ $56.2023 $337.2138
7+ $50.3880 $352.7160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,931 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess