EN
  • EN
  • DE

CY7B991-7LMB

Part No CY7B991-7LMB
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description Programmable Skew Clock Buffer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164488-CY7B991-7LMB
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7B991-7LMB CAD Model

Description

The CY7B991-7LMB is a Programmable Skew Clock Buffer from Cypress Semiconductor, designed to distribute clock signals with minimal skew and jitter. These clock buffers are critical components in high-speed digital systems, ensuring accurate timing and synchronization across various system elements.

Applications

  • High-Speed Networking: Used in routers, switches, and other networking equipment for clock distribution.
  • Server Systems: Employed in server motherboards for synchronizing CPU, memory, and I/O operations.
  • ATE (Automated Test Equipment): Utilized in test equipment to provide precise clock signals for testing integrated circuits.
  • Telecommunications: Found in telecom infrastructure for clock distribution in communication systems.

Features

  • Low Skew: Minimizes clock skew between output signals, ensuring accurate timing.
  • Low Jitter: Generates clock signals with minimal jitter, enhancing signal integrity.
  • Multiple Outputs: Provides multiple output clock signals for distributing clocks to various components.
  • Programmable Skew: Allows for programmable skew adjustment to compensate for timing differences.
  • 3.3V Power Supply: Operates on a 3.3V power supply.
  • Surface-Mount Package: Available in a compact surface-mount package for easy integration.

Benefits

  • Precise Timing: Provides accurate clock distribution with minimal skew and jitter.
  • Enhanced Signal Integrity: Improves signal integrity with low jitter clock signals.
  • Flexible Skew Adjustment: Allows for skew compensation with programmable skew adjustments.
  • Simplified System Design: Reduces timing complexity with multiple output clocks.

Additional Details

The CY7B991-7LMB is typically available in small outline packages (SOIC or TSSOP), making it easy to integrate into modern PCB designs. It provides various levels of programmable skew adjustments to precisely align clock signals across different parts of the system. The device is designed for operation across a range of temperatures, which allows it to be used in various environments. Its characteristics ensure that it meets the timing challenges in high-performance digital systems.

You May Also Be Interested in

Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess