EN
  • EN
  • DE

CY7B135-25JI

Part No CY7B135-25JI
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 4K x 8 Dual-Port Static RAMs and 4K x 8 Dual-Port Static RAM with Semaphores
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164448-CY7B135-25JI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7B135-25JI CAD Model

Description

The CY7B135-25JI is a synchronous pipelined burst static RAM (SRAM) manufactured by Cypress Semiconductor. As an SRAM device, it provides fast and reliable data storage, making it suitable for applications requiring high-speed memory access.

Applications

  • High-Performance Computing: Used as cache memory in processors and other high-speed computing systems.
  • Networking Equipment: Employed in routers, switches, and other networking devices for packet buffering and data storage.
  • Digital Signal Processing (DSP): Utilized in DSP systems for storing intermediate data and coefficients during signal processing operations.
  • Industrial Automation: Found in industrial control systems for data logging, process control, and real-time monitoring.

Features

  • Fast Access Time: Features a typical access time of 25 ns, enabling rapid data retrieval.
  • Synchronous Operation: Operates synchronously with a clock signal, ensuring precise timing and data integrity.
  • Pipelined Burst Architecture: Supports pipelined burst mode, allowing for efficient data transfer.
  • Single 3.3V Power Supply: Operates on a single 3.3V power supply, simplifying system design.
  • TTL-Compatible Inputs and Outputs: Compatible with TTL logic levels for easy integration with other digital components.
  • Available in JEDEC Standard Packages: Offered in industry-standard packages for convenient mounting and soldering.

Benefits

  • High-Speed Performance: Provides fast memory access, improving system performance.
  • Reliable Data Storage: Ensures data integrity with synchronous operation.
  • Efficient Data Transfer: Maximizes data throughput with pipelined burst mode.
  • Simplified System Design: Reduces complexity with a single power supply and TTL compatibility.
  • Easy Integration: Facilitates integration with other components using standard packages.

Additional Details

The CY7B135-25JI is typically packaged in a JEDEC-standard package, such as a SOJ (Small Outline J-lead) or a TSOP (Thin Small Outline Package). It has a memory density that is appropriate for cache applications. Its synchronous design and pipelined burst architecture contributes greatly to the performance of systems. It offers high reliability and is designed for use in systems where memory performance is crucial.

You May Also Be Interested in

BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess