EN
  • EN
  • DE

CY621858EV30LL-45ZSXI

Part No CY621858EV30LL-45ZSXI
Manufacturer Cypress Semiconductor Corp
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821384-CY621858EV30LL-45ZSXI
Ultra Librarian 3D Model Ultra Librarian CY621858EV30LL-45ZSXI CAD Model

Description

The CY621858EV30LL-45ZSXI is a high-performance, low-power asynchronous Static RAM (SRAM) from Cypress Semiconductor. It is designed for applications requiring fast access times and low power consumption, making it ideal for portable and battery-powered devices.

Applications

  • Portable medical devices
  • Handheld gaming consoles
  • Industrial control systems
  • Networking equipment
  • Cache memory

Features

  • 4 Mbit (512K x 8) organization
  • Fast access time: 45 ns
  • Low operating current
  • Low standby current
  • 3.0V power supply
  • TTL-compatible inputs and outputs
  • Available in a variety of packages

Benefits

  • Fast data access for high-performance applications
  • Extended battery life due to low power consumption
  • Simple interfacing with other logic devices
  • Wide operating voltage range
  • High reliability

Additional Details

The CY621858EV30LL-45ZSXI SRAM features a 4 Mbit memory array organized as 512K words of 8 bits each. The fast access time of 45 ns ensures rapid data retrieval, essential for applications requiring quick response times. The low operating and standby currents minimize power consumption, extending battery life in portable devices. The device operates from a 3.0V power supply, simplifying power supply design. The TTL-compatible inputs and outputs facilitate easy integration with other logic devices. Various package options provide flexibility in system design. Decoupling capacitors should be used close to the power supply pins to minimize noise and ensure stable operation. Consult the datasheet for detailed electrical characteristics, timing diagrams, and package dimensions. Proper handling and storage are essential to prevent damage to the device.

You May Also Be Interested in

Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9457 $59.6742
15+ $8.1612 $122.4180
22+ $7.9060 $173.9320
31+ $7.6507 $237.1717
40+ $7.3955 $295.8200
53+ $6.6309 $351.4377
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess